Waytek, Inc. Vinyl Tubing 20236C, 100 ft Spool, 1", Black MT-51H

Description
Vinyl Tubing 20236C Category: Tubing & Conduit 100 ft Spool Nominal Size: 1 " Resistant to oil, chemicals, solvents, fungi and is self-extinguishing Meets MIL-I-63ID specs Temperature Rating: -4°F(-20°C) - 221°F(105°C) Nominal I.D.: 1.000" Wall Thickness: .035" Wire Gauge Range: 12-10 Ga.
Request a Quote Datasheet
Description
Vinyl Tubing 20236C Category: Tubing & Conduit 100 ft Spool Nominal Size: 1 " Resistant to oil, chemicals, solvents, fungi and is self-extinguishing Meets MIL-I-63ID specs Temperature Rating: -4°F(-20°C) - 221°F(105°C) Nominal I.D.: 1.000" Wall Thickness: .035" Wire Gauge Range: 12-10 Ga.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vinyl Tubing 20236C, 100 ft Spool, 1
Chanhassen, MN, United States
Vinyl Tubing 20236C, 100 ft Spool, 1", Black
20236C
Vinyl Tubing 20236C, 100 ft Spool, 1", Black 20236C
Vinyl Tubing 20236C Category: Tubing & Conduit 100 ft Spool Nominal Size: 1 " Resistant to oil, chemicals, solvents, fungi and is self-extinguishing Meets MIL-I-63ID specs Temperature Rating: -4°F(-20°C) - 221°F(105°C) Nominal I.D.: 1.000" Wall Thickness: .035" Wire Gauge Range: 12-10 Ga.
  • Vinyl Tubing 20236C
  • Category: Tubing & Conduit
  • 100 ft Spool
  • Nominal Size: 1 "
  • Resistant to oil, chemicals, solvents, fungi and is self-extinguishing
  • Meets MIL-I-63ID specs
  • Temperature Rating: -4°F(-20°C) - 221°F(105°C)
  • Nominal I.D.: 1.000"
  • Wall Thickness: .035"
  • Wire Gauge Range: 12-10 Ga.
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Electrical Conduit
Product Number 20236C
Product Name Vinyl Tubing 20236C, 100 ft Spool, 1", Black
Material

Polyolefin

Unlock Full Specs
to access all available technical data

Similar Products

Vinyl Tubing 20225C, 100 ft Spool, 5/16
Specs
Material

Vinyl

Size 0.3125 inch (7.94 mm)
Units English Size
View Details
Vinyl Tubing 20227H, 500 ft Spool, 7/16
Specs
Material

Vinyl

Size 0.4375 inch (11.11 mm)
Units English Size
View Details
Vinyl Tubing 20224M, 1000 ft Spool, 1/4
Specs
Material

Vinyl

Size 0.2500 inch (6.35 mm)
Units English Size
View Details
Vinyl Tubing 20230F, 250 ft Spool, 5/8
Specs
Material

Vinyl

Size 0.6250 inch (15.87 mm)
Units English Size
View Details