Waytek, Inc. Vinyl Tubing 20226H, 500 ft Spool, 3/8", Black F6N0.50X 150' BOX

Description
Vinyl Tubing 20226H Category: Tubing & Conduit Nominal Size: 3/8" Resistant to oil, chemicals, solvents, fungi and is self-extinguishing Meets MIL-I-63ID specs Temperature Rating: -4°F (-20°C) - 221°F (105°C) Nominal I.D.: .375" Wall Thickness: .025" Wire Gauge: 18 Ga.
Request a Quote Datasheet
Description
Vinyl Tubing 20226H Category: Tubing & Conduit Nominal Size: 3/8" Resistant to oil, chemicals, solvents, fungi and is self-extinguishing Meets MIL-I-63ID specs Temperature Rating: -4°F (-20°C) - 221°F (105°C) Nominal I.D.: .375" Wall Thickness: .025" Wire Gauge: 18 Ga.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vinyl Tubing 20226H, 500 ft Spool, 3/8
Chanhassen, MN, United States
Vinyl Tubing 20226H, 500 ft Spool, 3/8", Black
20226H
Vinyl Tubing 20226H, 500 ft Spool, 3/8", Black 20226H
Vinyl Tubing 20226H Category: Tubing & Conduit Nominal Size: 3/8" Resistant to oil, chemicals, solvents, fungi and is self-extinguishing Meets MIL-I-63ID specs Temperature Rating: -4°F (-20°C) - 221°F (105°C) Nominal I.D.: .375" Wall Thickness: .025" Wire Gauge: 18 Ga.
  • Vinyl Tubing 20226H
  • Category: Tubing & Conduit
  • Nominal Size: 3/8"
  • Resistant to oil, chemicals, solvents, fungi and is self-extinguishing
  • Meets MIL-I-63ID specs
  • Temperature Rating: -4°F (-20°C) - 221°F (105°C)
  • Nominal I.D.: .375"
  • Wall Thickness: .025"
  • Wire Gauge: 18 Ga.
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Electrical Conduit
Product Number 20226H
Product Name Vinyl Tubing 20226H, 500 ft Spool, 3/8", Black
Material

Vinyl

Unlock Full Specs
to access all available technical data

Similar Products

Vinyl Tubing 20230F, 250 ft Spool, 5/8
Specs
Material

Vinyl

Size 0.6250 inch (15.87 mm)
Units English Size
View Details
Vinyl Tubing 20223C, 100 ft Spool, 3/16
Specs
Material

Vinyl

Size 0.1875 inch (4.76 mm)
Units English Size
View Details
Vinyl Tubing 20228C, 100 ft Spool, 1/2
Specs
Material

Vinyl

Size 0.5000 inch (12.7 mm)
Units English Size
View Details
Vinyl Tubing 20224C, 100 ft Spool, 1/4
Specs
Material

Vinyl

Size 0.2500 inch (6.35 mm)
Units English Size
View Details