Waytek, Inc. 11019 Dual USB Power Charging Port with LED 2.4A, 12/24VDC VMS

Description
11019 Dual USB Power Charger w/ LED Category: USB Charging Ports Fits into Carling Contura mounting panel Operating temperature: -4°F (-20°C) to 113°F (45°C) Black nylon Waterproof sealing cap
Request a Quote Datasheet
Description
11019 Dual USB Power Charger w/ LED Category: USB Charging Ports Fits into Carling Contura mounting panel Operating temperature: -4°F (-20°C) to 113°F (45°C) Black nylon Waterproof sealing cap
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
11019 Dual USB Power Charging Port with LED 2.4A, 12/24VDC - 11019 - Waytek, Inc.
Chanhassen, MN, United States
11019 Dual USB Power Charging Port with LED 2.4A, 12/24VDC
11019
11019 Dual USB Power Charging Port with LED 2.4A, 12/24VDC 11019
11019 Dual USB Power Charger w/ LED Category: USB Charging Ports Fits into Carling Contura mounting panel Operating temperature: -4°F (-20°C) to 113°F (45°C) Black nylon Waterproof sealing cap
  • 11019 Dual USB Power Charger w/ LED
  • Category: USB Charging Ports
  • Fits into Carling Contura mounting panel
  • Operating temperature: -4°F (-20°C) to 113°F (45°C)
  • Black nylon
  • Waterproof sealing cap
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Power Connectors
Product Number 11019
Product Name 11019 Dual USB Power Charging Port with LED 2.4A, 12/24VDC
Power Type DC Power Connector
Unlock Full Specs
to access all available technical data

Similar Products

10340 Straight Blade Connector, NEMA 5-15R, 15A, 125VDC - 10340 - Waytek, Inc.
Specs
Power Type DC Power Connector
Device Type Plug
Configuration NEMA
View Details
Dual 2.4A USB Charger & 20A Power Receptacle, 12/24VDC - 11070 - Waytek, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Applications Industrial
View Details
11052 Screw Mount Single LED USB Socket with Protective Cap, 12/24VDC - 11052 - Waytek, Inc.
Specs
Power Type DC Power Connector
Applications Industrial
Mounting Style

Screw Mount

View Details
10342 Straight Blade Inlet, NEMA 5-15R, 15A, 125VDC - 10342 - Waytek, Inc.
Specs
Power Type DC Power Connector
Device Type Plug
Configuration NEMA
View Details