Waytek, Inc. 10342 Straight Blade Inlet, NEMA 5-15R, 15A, 125VDC 515CV

Description
10342 Straight Blade Inlet Category: Cordset Blades & Plugs Plug Type: Inlet Blade Type: Straight Amp Rating: 15A Voltage Rating: 125VDC All solid brass screws and contacts Fits cord diameters from .300" to .655" Designed for heavy-duty requirements Dust-resistant inlet with a nylon housing both front and back Wire terminal holes close together for easy insertion of wires Conductor wire gauge range of 18-10 with solid brass terminal screw
Request a Quote
Description
10342 Straight Blade Inlet Category: Cordset Blades & Plugs Plug Type: Inlet Blade Type: Straight Amp Rating: 15A Voltage Rating: 125VDC All solid brass screws and contacts Fits cord diameters from .300" to .655" Designed for heavy-duty requirements Dust-resistant inlet with a nylon housing both front and back Wire terminal holes close together for easy insertion of wires Conductor wire gauge range of 18-10 with solid brass terminal screw
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
10342 Straight Blade Inlet, NEMA 5-15R, 15A, 125VDC - 10342 - Waytek, Inc.
Chanhassen, MN, United States
10342 Straight Blade Inlet, NEMA 5-15R, 15A, 125VDC
10342
10342 Straight Blade Inlet, NEMA 5-15R, 15A, 125VDC 10342
10342 Straight Blade Inlet Category: Cordset Blades & Plugs Plug Type: Inlet Blade Type: Straight Amp Rating: 15A Voltage Rating: 125VDC All solid brass screws and contacts Fits cord diameters from .300" to .655" Designed for heavy-duty requirements Dust-resistant inlet with a nylon housing both front and back Wire terminal holes close together for easy insertion of wires Conductor wire gauge range of 18-10 with solid brass terminal screw
  • 10342 Straight Blade Inlet
  • Category: Cordset Blades & Plugs
  • Plug Type: Inlet
  • Blade Type: Straight
  • Amp Rating: 15A
  • Voltage Rating: 125VDC
  • All solid brass screws and contacts
  • Fits cord diameters from .300" to .655"
  • Designed for heavy-duty requirements
  • Dust-resistant inlet with a nylon housing both front and back
  • Wire terminal holes close together for easy insertion of wires
  • Conductor wire gauge range of 18-10 with solid brass terminal screw
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Power Connectors
Product Number 10342
Product Name 10342 Straight Blade Inlet, NEMA 5-15R, 15A, 125VDC
Power Type DC Power Connector
Device Type Plug
Configuration NEMA
Applications Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Dual USB Power Charger, 12/24VDC Output, 2.4A, Black - 11074 - Waytek, Inc.
Specs
Power Type DC Power Connector
Applications Industrial
Mounting Style

Screw Mount

View Details
10340 Straight Blade Connector, NEMA 5-15R, 15A, 125VDC - 10340 - Waytek, Inc.
Specs
Power Type DC Power Connector
Device Type Plug
Configuration NEMA
View Details
11052 Screw Mount Single LED USB Socket with Protective Cap, 12/24VDC - 11052 - Waytek, Inc.
Specs
Power Type DC Power Connector
Applications Industrial
Mounting Style

Screw Mount

View Details
Screw Mount Dual LED USB Socket With Protective Cap, 12/24VDC, 2.4A - 11071 - Waytek, Inc.
Specs
Power Type DC Power Connector
Applications Industrial
Mounting Style

Screw Mount

View Details