22066 -- HST540 SERIES HIGH ADHESIVE FLOW DUAL WALL HEAT SHRINK, CLEAR/YELLOW, 14-4 GA, 4:1 SHRINK RATIO, 48"
Waytek, Inc.
HST540 Series High Adhesive Flow Dual Wall Heat Shrink, Clear/Yellow, 14-4 Ga, 4:1 Shrink Ratio, 48"
22066
Description
HST540 Series High Adhesive Flow Dual Wall Heat Shrink, Clear/Yellow
Category: Heat Shrink
Excellent for sealing multiple wires
Shrinks to 1/4 the original size
Puncture resistant
Operating Temperature: -67°F (-55°C) to 230°F (110°C)
Shrink Temperature: 250°F (121°C)
Wire Gauge Range: 14-4 Ga.
Recovered Wall Thickness: 0.105"
Pre-Shrink Nominal ID: 0.450"
Very active adhesive provides a barrier against contaminants
Request a Quote
Email Supplier
Datasheet
Description
HST540 Series High Adhesive Flow Dual Wall Heat Shrink, Clear/Yellow
Category: Heat Shrink
Excellent for sealing multiple wires
Shrinks to 1/4 the original size
Puncture resistant
Operating Temperature: -67°F (-55°C) to 230°F (110°C)
Shrink Temperature: 250°F (121°C)
Wire Gauge Range: 14-4 Ga.
Recovered Wall Thickness: 0.105"
Pre-Shrink Nominal ID: 0.450"
Very active adhesive provides a barrier against contaminants
Request a Quote
Email Supplier
Datasheet
Suppliers
HST540 Series High Adhesive Flow Dual Wall Heat Shrink, Clear/Yellow, 14-4 Ga, 4:1 Shrink Ratio, 48"
22066
HST540 Series High Adhesive Flow Dual Wall Heat Shrink, Clear/Yellow
Category: Heat Shrink
Excellent for sealing multiple wires
Shrinks to 1/4 the original size
Puncture resistant
Operating Temperature: -67°F (-55°C) to 230°F (110°C)
Shrink Temperature: 250°F (121°C)
Wire Gauge Range: 14-4 Ga.
Recovered Wall Thickness: 0.105"
Pre-Shrink Nominal ID: 0.450"
Very active adhesive provides a barrier against contaminants
- HST540 Series High Adhesive Flow Dual Wall Heat Shrink, Clear/Yellow
- Category: Heat Shrink
- Excellent for sealing multiple wires
- Shrinks to 1/4 the original size
- Puncture resistant
- Operating Temperature: -67°F (-55°C) to 230°F (110°C)
- Shrink Temperature: 250°F (121°C)
- Wire Gauge Range: 14-4 Ga.
- Recovered Wall Thickness: 0.105"
- Pre-Shrink Nominal ID: 0.450"
- Very active adhesive provides a barrier against contaminants
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Protective Sleeving |
|
Product Number
|
22066 |
|
Product Name
|
HST540 Series High Adhesive Flow Dual Wall Heat Shrink, Clear/Yellow, 14-4 Ga, 4:1 Shrink Ratio, 48" |
|
Sleeving
|
Shrink Tubing; Heat Shrinkable Tubing
|
Unlock Full Specs
to access all available technical data
Similar Products
Sleeving
Spiral Wrap
Operating Temperature
-28.89 to 160 C (-20 to 320 F)
View Details
Sleeving
Non-Split Wire Loom
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details