Waytek, Inc. Heavy Duty Spiral Wrap Tubing 20031PP, 100 ft, 4 lbs, Black 19164-0043

Description
Heavy Duty Spiral Wrap Tubing 20031PP Category: Tubing & Conduit Breakout wires can easily exit through spiral slit Polypropylene offered in oil and chemical resistant black Right hand cut Supplied in 100 ft. spools Ideal for use as a wire harness covering Approx. Wall Thickness: .062 Max Bundle Dia.: 1 1/4 Weight per 100 ft. Spool: 4 lbs.
Request a Quote Datasheet
Description
Heavy Duty Spiral Wrap Tubing 20031PP Category: Tubing & Conduit Breakout wires can easily exit through spiral slit Polypropylene offered in oil and chemical resistant black Right hand cut Supplied in 100 ft. spools Ideal for use as a wire harness covering Approx. Wall Thickness: .062 Max Bundle Dia.: 1 1/4 Weight per 100 ft. Spool: 4 lbs.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Spiral Wrap Tubing 20031PP, 100 ft, 4 lbs, Black - 20031PP - Waytek, Inc.
Chanhassen, MN, United States
Heavy Duty Spiral Wrap Tubing 20031PP, 100 ft, 4 lbs, Black
20031PP
Heavy Duty Spiral Wrap Tubing 20031PP, 100 ft, 4 lbs, Black 20031PP
Heavy Duty Spiral Wrap Tubing 20031PP Category: Tubing & Conduit Breakout wires can easily exit through spiral slit Polypropylene offered in oil and chemical resistant black Right hand cut Supplied in 100 ft. spools Ideal for use as a wire harness covering Approx. Wall Thickness: .062 Max Bundle Dia.: 1 1/4 Weight per 100 ft. Spool: 4 lbs.
  • Heavy Duty Spiral Wrap Tubing 20031PP
  • Category: Tubing & Conduit
  • Breakout wires can easily exit through spiral slit
  • Polypropylene offered in oil and chemical resistant black
  • Right hand cut
  • Supplied in 100 ft. spools
  • Ideal for use as a wire harness covering
  • Approx. Wall Thickness: .062
  • Max Bundle Dia.: 1 1/4
  • Weight per 100 ft. Spool: 4 lbs.
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Protective Sleeving
Product Number 20031PP
Product Name Heavy Duty Spiral Wrap Tubing 20031PP, 100 ft, 4 lbs, Black
Sleeving Spiral Wrap
Unlock Full Specs
to access all available technical data

Similar Products

22492 Heat Shrinkable Fabric Tubing, 1.181
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
View Details
Flame retardant loom LFB-500-1100 - LFB-500-1100 - Waytek, Inc.
Specs
Sleeving Non-Split Wire Loom
Material

Polypropylene

Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Heavy Duty Spiral Wrap Tubing, 1/4
Specs
Sleeving Spiral Wrap
Material

Polypropylene

Diameter 0.7500 inch (19.05 mm)
View Details
Flame Retardant Loom LFB-350-1800, .350
Specs
Sleeving Non-Split Wire Loom
Material

Polypropylene

Operating Temperature -40 to 125 C (-40 to 257 F)
View Details