Waytek, Inc. HST540 Series High Adhesive Flow Dual Wall Heat Shrink, Clear/Red, 22-8 Ga, 4:1 Shrink Ratio, 48" 22064

Description
HST540 Series High Adhesive Flow Dual Wall Heat Shrink, Clear/Red Category: Heat Shrink Excellent for sealing multiple wires Shrinks to 1/4 the original size Puncture resistant Operating Temperature: -67°F (-55°C) to 230°F (110°C) Shrink Temperature: 250°F (121°C) Wire Gauge Range: 22-8 Ga. Recovered Wall Thickness: 0.060" Pre-Shrink Nominal ID: 0.300" Very active adhesive provides a barrier against contaminants
Request a Quote
Description
HST540 Series High Adhesive Flow Dual Wall Heat Shrink, Clear/Red Category: Heat Shrink Excellent for sealing multiple wires Shrinks to 1/4 the original size Puncture resistant Operating Temperature: -67°F (-55°C) to 230°F (110°C) Shrink Temperature: 250°F (121°C) Wire Gauge Range: 22-8 Ga. Recovered Wall Thickness: 0.060" Pre-Shrink Nominal ID: 0.300" Very active adhesive provides a barrier against contaminants
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HST540 Series High Adhesive Flow Dual Wall Heat Shrink tubing from Waytek, Inc. is designed for effective sealing of multiple wires. It features a clear/red color scheme and accommodates wire gauges from 22 to 8 AWG. The tubing has a shrink ratio exceeding 4:1, allowing it to reduce to one-quarter of its original size. Constructed from high adhesive-flow polyolefin, it provides a robust barrier against contaminants. The operating temperature range is -55°C to 110°C, with a minimum full recovery temperature of 121°C. The recovered wall thickness is 0.060 inches, and it has a voltage rating of 600V. Additional specifications include a tensile strength of at least 16.8 MPa and a dielectric strength of 500 V/mil. The product is RoHS compliant and meets the ESB-M99D56-Ford specification.

Datasheet Summary
Powered by GS/AI

The HST540 Series High Adhesive Flow Dual Wall Heat Shrink tubing from Waytek, Inc. is designed for effective sealing of multiple wires. It features a clear/red color scheme and accommodates wire gauges from 22 to 8 AWG. The tubing has a shrink ratio exceeding 4:1, allowing it to reduce to one-quarter of its original size. Constructed from high adhesive-flow polyolefin, it provides a robust barrier against contaminants. The operating temperature range is -55°C to 110°C, with a minimum full recovery temperature of 121°C. The recovered wall thickness is 0.060 inches, and it has a voltage rating of 600V. Additional specifications include a tensile strength of at least 16.8 MPa and a dielectric strength of 500 V/mil. The product is RoHS compliant and meets the ESB-M99D56-Ford specification.

Suppliers

Company
Product
Description
Supplier Links
HST540 Series High Adhesive Flow Dual Wall Heat Shrink, Clear/Red, 22-8 Ga, 4:1 Shrink Ratio, 48
Chanhassen, MN, United States
HST540 Series High Adhesive Flow Dual Wall Heat Shrink, Clear/Red, 22-8 Ga, 4:1 Shrink Ratio, 48"
22064
HST540 Series High Adhesive Flow Dual Wall Heat Shrink, Clear/Red, 22-8 Ga, 4:1 Shrink Ratio, 48" 22064
HST540 Series High Adhesive Flow Dual Wall Heat Shrink, Clear/Red Category: Heat Shrink Excellent for sealing multiple wires Shrinks to 1/4 the original size Puncture resistant Operating Temperature: -67°F (-55°C) to 230°F (110°C) Shrink Temperature: 250°F (121°C) Wire Gauge Range: 22-8 Ga. Recovered Wall Thickness: 0.060" Pre-Shrink Nominal ID: 0.300" Very active adhesive provides a barrier against contaminants
  • HST540 Series High Adhesive Flow Dual Wall Heat Shrink, Clear/Red
  • Category: Heat Shrink
  • Excellent for sealing multiple wires
  • Shrinks to 1/4 the original size
  • Puncture resistant
  • Operating Temperature: -67°F (-55°C) to 230°F (110°C)
  • Shrink Temperature: 250°F (121°C)
  • Wire Gauge Range: 22-8 Ga.
  • Recovered Wall Thickness: 0.060"
  • Pre-Shrink Nominal ID: 0.300"
  • Very active adhesive provides a barrier against contaminants
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Protective Sleeving
Product Number 22064
Product Name HST540 Series High Adhesive Flow Dual Wall Heat Shrink, Clear/Red, 22-8 Ga, 4:1 Shrink Ratio, 48"
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

HST540 Series High Adhesive Flow Dual Wall Heat Shrink, Clear/Yellow, 14-4 Ga, 4:1 Shrink Ratio, 48
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin;

Polyolefin

Operating Temperature -55 to 110 C (-67 to 230 F)
View Details
Heavy Duty Spiral Wrap Tubing 20032PP, 100 ft, 8 lbs, Black - 20032PP - Waytek, Inc.
Specs
Sleeving Spiral Wrap
Material

Polypropylene

Diameter 2 inch (50.8 mm)
View Details
Heavy Duty Spiral Wrap Tubing, 1/4
Specs
Sleeving Spiral Wrap
Material

Polypropylene

Diameter 0.7500 inch (19.05 mm)
View Details