Waytek, Inc. 11013 Dual USB Power Charger With LED, 12/24VDC Output, 2.1A, Black AP01 A13-142-AP-BB1

Description
This 2-port USB charger allows you to charge two devices, charging and powered at once. The dual USB charger will support two devices giving you more mobility and functionality directly from your vehicle port. 11013 Dual USB Power Charger w/ LED Category: USB Charging Ports USB outlet and charger for automotive applications 32°F (0°C) to 140°F (60°C) Ground tab: 1/4" quick disconnect male tabs 29 mm mounting hole diameter See data sheet for dimensions and mounting specs Works with standard phone charging protocols; may not work with some tablets or other devices When hooked to an active power system, face plate is illuminated
Request a Quote
Description
This 2-port USB charger allows you to charge two devices, charging and powered at once. The dual USB charger will support two devices giving you more mobility and functionality directly from your vehicle port. 11013 Dual USB Power Charger w/ LED Category: USB Charging Ports USB outlet and charger for automotive applications 32°F (0°C) to 140°F (60°C) Ground tab: 1/4" quick disconnect male tabs 29 mm mounting hole diameter See data sheet for dimensions and mounting specs Works with standard phone charging protocols; may not work with some tablets or other devices When hooked to an active power system, face plate is illuminated
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
11013 Dual USB Power Charger With LED, 12/24VDC Output, 2.1A, Black - 11013 - Waytek, Inc.
Chanhassen, MN, United States
11013 Dual USB Power Charger With LED, 12/24VDC Output, 2.1A, Black
11013
11013 Dual USB Power Charger With LED, 12/24VDC Output, 2.1A, Black 11013
This 2-port USB charger allows you to charge two devices, charging and powered at once. The dual USB charger will support two devices giving you more mobility and functionality directly from your vehicle port. 11013 Dual USB Power Charger w/ LED Category: USB Charging Ports USB outlet and charger for automotive applications 32°F (0°C) to 140°F (60°C) Ground tab: 1/4" quick disconnect male tabs 29 mm mounting hole diameter See data sheet for dimensions and mounting specs Works with standard phone charging protocols; may not work with some tablets or other devices When hooked to an active power system, face plate is illuminated

This 2-port USB charger allows you to charge two devices, charging and powered at once. The dual USB charger will support two devices giving you more mobility and functionality directly from your vehicle port.

  • 11013 Dual USB Power Charger w/ LED
  • Category: USB Charging Ports
  • USB outlet and charger for automotive applications
  • 32°F (0°C) to 140°F (60°C)
  • Ground tab: 1/4" quick disconnect male tabs
  • 29 mm mounting hole diameter
  • See data sheet for dimensions and mounting specs
  • Works with standard phone charging protocols; may not work with some tablets or other devices
  • When hooked to an active power system, face plate is illuminated
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Power Connectors
Product Number 11013
Product Name 11013 Dual USB Power Charger With LED, 12/24VDC Output, 2.1A, Black
Power Type DC Power Connector
Unlock Full Specs
to access all available technical data

Similar Products

10340 Straight Blade Connector, NEMA 5-15R, 15A, 125VDC - 10340 - Waytek, Inc.
Specs
Power Type DC Power Connector
Device Type Plug
Configuration NEMA
View Details
Dual USB Power Charger w/ LED, 12/24VDC Output, 2.4A, Black - 11073 - Waytek, Inc.
Specs
Power Type DC Power Connector
Applications Industrial
Mounting Style

Screw Mount

View Details
Dual USB Power Charger, 12/24VDC Output, 2.4A, Black - 11074 - Waytek, Inc.
Specs
Power Type DC Power Connector
Applications Industrial
Mounting Style

Screw Mount

View Details