Waytek, Inc. WT14-4 Trailer Cable, Stranded Bare Copper, 14/4 Gauge/conductors 12124582-L

Description
Image represents number and color of conductors and is not indicative of wire gauge Spool Sizes Available: 100', 500'* WT14-4 Trailer Cable, Stranded Bare Copper Category: Trailer Cable Black Jacketed PVC Voltage Rating: 60VDC Resistant to oil, gas, moisture, and acids Typical Stranding: 19/27 Nominal O.D.: 0.400" (10.16 mm) Conductor Colors: Red, brown, yellow, and green *500 foot spool ships via truck Approximate Weight: 12 lbs. per 100'
Request a Quote Datasheet
Description
Image represents number and color of conductors and is not indicative of wire gauge Spool Sizes Available: 100', 500'* WT14-4 Trailer Cable, Stranded Bare Copper Category: Trailer Cable Black Jacketed PVC Voltage Rating: 60VDC Resistant to oil, gas, moisture, and acids Typical Stranding: 19/27 Nominal O.D.: 0.400" (10.16 mm) Conductor Colors: Red, brown, yellow, and green *500 foot spool ships via truck Approximate Weight: 12 lbs. per 100'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
WT14-4 Trailer Cable, Stranded Bare Copper, 14/4 Gauge/conductors - WT14-4 - Waytek, Inc.
Chanhassen, MN, United States
WT14-4 Trailer Cable, Stranded Bare Copper, 14/4 Gauge/conductors
WT14-4
WT14-4 Trailer Cable, Stranded Bare Copper, 14/4 Gauge/conductors WT14-4
Image represents number and color of conductors and is not indicative of wire gauge Spool Sizes Available: 100', 500'* WT14-4 Trailer Cable, Stranded Bare Copper Category: Trailer Cable Black Jacketed PVC Voltage Rating: 60VDC Resistant to oil, gas, moisture, and acids Typical Stranding: 19/27 Nominal O.D.: 0.400" (10.16 mm) Conductor Colors: Red, brown, yellow, and green *500 foot spool ships via truck Approximate Weight: 12 lbs. per 100'

Image represents number and color of conductors and is not indicative of wire gauge

Spool Sizes Available: 100', 500'*

  • WT14-4 Trailer Cable, Stranded Bare Copper
  • Category: Trailer Cable
  • Black Jacketed PVC
  • Voltage Rating: 60VDC
  • Resistant to oil, gas, moisture, and acids
  • Typical Stranding: 19/27
  • Nominal O.D.: 0.400" (10.16 mm)
  • Conductor Colors: Red, brown, yellow, and green
  • *500 foot spool ships via truck
  • Approximate Weight: 12 lbs. per 100'
Supplier's Site Datasheet
SGT Battery Cable WB1-0, 1 Ga., Bare Copper, 133/22 Stranding, Black - WB1-0 - Waytek, Inc.
Chanhassen, MN, United States
SGT Battery Cable WB1-0, 1 Ga., Bare Copper, 133/22 Stranding, Black
WB1-0
SGT Battery Cable WB1-0, 1 Ga., Bare Copper, 133/22 Stranding, Black WB1-0
*Spool Sizes Available: 100', 250'*, 500'* SGT Battery Cable WB1-0 Category: Battery Cable 1 Ga. cable SAEJ1127-SGT Multi-stranded bare copper conductor cable Resistant to oil, most acids, grease, and abrasion 221°F (105°C) to -58°F (-50°C) Approximate Weight: 31 lbs. per 100' Typical stranding: 133/22 Nominal O.D.: 0.490" (12.45 mm) Tough, high-temperature resistant PVC insulation Rated 60V Also available in red insulation *These spools ship via truck Also try SGX battery cable, parallel battery cable, and welding cable

*Spool Sizes Available: 100', 250'*, 500'*

  • SGT Battery Cable WB1-0
  • Category: Battery Cable
  • 1 Ga. cable
  • SAEJ1127-SGT
  • Multi-stranded bare copper conductor cable
  • Resistant to oil, most acids, grease, and abrasion
  • 221°F (105°C) to -58°F (-50°C)
  • Approximate Weight: 31 lbs. per 100'
  • Typical stranding: 133/22
  • Nominal O.D.: 0.490" (12.45 mm)
  • Tough, high-temperature resistant PVC insulation
  • Rated 60V
  • Also available in red insulation
  • *These spools ship via truck

Also try SGX battery cable, parallel battery cable, and welding cable

Supplier's Site
SGT Battery Cable WB000-2, 3/0 Ga., Bare Copper, 259/20 Stranding, Red - WB000-2 - Waytek, Inc.
Chanhassen, MN, United States
SGT Battery Cable WB000-2, 3/0 Ga., Bare Copper, 259/20 Stranding, Red
WB000-2
SGT Battery Cable WB000-2, 3/0 Ga., Bare Copper, 259/20 Stranding, Red WB000-2
*Spool Sizes Available: 100'* SGT Battery Cable WB000-2 Category: Battery Cable SAEJ1127-SGT Multi-stranded bare copper conductor cable Resistant to oil, most acids, grease, and abrasion 6-1/0 ga. and 3/0-4/0 Ga. rated at 257°F (125°C) to -59°F (-51°C) 2/0 Ga. rated 176°F (80°C) to -58°F (-50°C) Approximate Weight: 66 lbs. per 100' Typical stranding: 259/22 Nominal O.D.: 0.695" (17.65 mm) Tough, high-temperature resistant PVC insulation Rated 60V Also available in black insulation *These spools ship via truck Also try SGX battery cable, parallel battery cable, and welding cable

*Spool Sizes Available: 100'*

  • SGT Battery Cable WB000-2
  • Category: Battery Cable
  • SAEJ1127-SGT
  • Multi-stranded bare copper conductor cable
  • Resistant to oil, most acids, grease, and abrasion
  • 6-1/0 ga. and 3/0-4/0 Ga. rated at 257°F (125°C) to -59°F (-51°C)
  • 2/0 Ga. rated 176°F (80°C) to -58°F (-50°C)
  • Approximate Weight: 66 lbs. per 100'
  • Typical stranding: 259/22
  • Nominal O.D.: 0.695" (17.65 mm)
  • Tough, high-temperature resistant PVC insulation
  • Rated 60V
  • Also available in black insulation
  • *These spools ship via truck

Also try SGX battery cable, parallel battery cable, and welding cable

Supplier's Site

Technical Specifications

  Waytek, Inc. Waytek, Inc. Waytek, Inc.
Product Category Electrical Power Wires Electrical Power Wires Electrical Power Wires
Product Number WT14-4 WB1-0 WB000-2
Product Name WT14-4 Trailer Cable, Stranded Bare Copper, 14/4 Gauge/conductors SGT Battery Cable WB1-0, 1 Ga., Bare Copper, 133/22 Stranding, Black SGT Battery Cable WB000-2, 3/0 Ga., Bare Copper, 259/20 Stranding, Red
Product Type Multiconductor Cable
Standards / Approvals RoHS RoHS; REACH Compliant RoHS
Number of Conductors 4 #
Rated Voltage 0.0600 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

Welding Cable WC1-2-250, 1 Ga., 833/30 Stranding, 250' Box, Red - WC1-2-250 - Waytek, Inc.
Specs
Standards / Approvals RoHS
Cable Insulation Neoprene;

Neoprene over TPE Insulated

North American 1 AWG
View Details
WG14-8-100 Automotive Primary Wire, GPT Standard Wall, 14 Ga., 100FT, Gray - WG14-8-100 - Waytek, Inc.
Specs
Standards / Approvals RoHS
Rated Temperature -40 to 85 C (-40 to 185 F)
Cable Insulation Polyvinyl Chloride;

Standard Wall PVC

View Details
SGR Battery Cable SGR0000-0-100, 4/0 Ga., 100' Spool, Black - SGR0000-0-100 - Waytek, Inc.
Specs
Standards / Approvals RoHS; REACH Compliant
Rated Voltage 0.0600 kilovolts
Rated Temperature -50 to 105 C (-58 to 221 F)
View Details
WG12-7 Automotive Primary Wire, GPT Standard Wall, 12 Ga., Violet - WG12-7 - Waytek, Inc.
Specs
Standards / Approvals REACH Compliant
Rated Temperature -40 to 80 C (-40 to 176 F)
Cable Insulation Polyvinyl Chloride;

Standard Wall PVC

View Details