Waytek, Inc. Speaker Cable SC22-2, Clear Jacketed PVC, 22/2 Conductors, 7/30 Stranding 131880-91A

Description
Spool Sizes Available: 250', 1000', 5000' Wood spool only Speaker Cable SC22-2 Category: Speaker Cable Speaker cable used for general audio applications Conductors are marked for polarity 2 conductors Typical Stranding: 7/30 Nominal O.D.: .070" x .142" (1.78 mm x 3.61 mm)
Request a Quote
Description
Spool Sizes Available: 250', 1000', 5000' Wood spool only Speaker Cable SC22-2 Category: Speaker Cable Speaker cable used for general audio applications Conductors are marked for polarity 2 conductors Typical Stranding: 7/30 Nominal O.D.: .070" x .142" (1.78 mm x 3.61 mm)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Speaker Cable SC22-2, Clear Jacketed PVC, 22/2 Conductors, 7/30 Stranding - SC22-2 - Waytek, Inc.
Chanhassen, MN, United States
Speaker Cable SC22-2, Clear Jacketed PVC, 22/2 Conductors, 7/30 Stranding
SC22-2
Speaker Cable SC22-2, Clear Jacketed PVC, 22/2 Conductors, 7/30 Stranding SC22-2
Spool Sizes Available: 250', 1000', 5000' Wood spool only Speaker Cable SC22-2 Category: Speaker Cable Speaker cable used for general audio applications Conductors are marked for polarity 2 conductors Typical Stranding: 7/30 Nominal O.D.: .070" x .142" (1.78 mm x 3.61 mm)

Spool Sizes Available: 250', 1000', 5000'

Wood spool only

  • Speaker Cable SC22-2
  • Category: Speaker Cable
  • Speaker cable used for general audio applications
  • Conductors are marked for polarity
  • 2 conductors
  • Typical Stranding: 7/30
  • Nominal O.D.: .070" x .142" (1.78 mm x 3.61 mm)
Supplier's Site
WP16-2 GPT Parallel Bonded Cable, 16/2 Ga., Red, Brown - WP16-2 - Waytek, Inc.
Chanhassen, MN, United States
WP16-2 GPT Parallel Bonded Cable, 16/2 Ga., Red, Brown
WP16-2
WP16-2 GPT Parallel Bonded Cable, 16/2 Ga., Red, Brown WP16-2
Spool Sizes Available: 250', 500', 1000', 3000'* WP16-2 GPT Parallel Bonded Cable Category: Trailer Cable Parallel bonded cable is extensively used for wiring trailer lights and many other applications where an economically priced multiple wire configuration is needed. Voltage Rating: 60VDC Stranded, bare copper Individual wires can be split apart -22°F (-30°C) to 176°F (80°C) Typical Stranding: 19/29 Conductor Colors: Red and brown *3,000 foot spool ships via truck Nominal O.D.: 0.204" (5.18 mm) Approximate Weight: 27 lbs. per 1000'

Spool Sizes Available: 250', 500', 1000', 3000'*

  • WP16-2 GPT Parallel Bonded Cable
  • Category: Trailer Cable
  • Parallel bonded cable is extensively used for wiring trailer lights and many other applications where an economically priced multiple wire configuration is needed.
  • Voltage Rating: 60VDC
  • Stranded, bare copper
  • Individual wires can be split apart
  • -22°F (-30°C) to 176°F (80°C)
  • Typical Stranding: 19/29
  • Conductor Colors: Red and brown
  • *3,000 foot spool ships via truck
  • Nominal O.D.: 0.204" (5.18 mm)
  • Approximate Weight: 27 lbs. per 1000'
Supplier's Site
SGT Battery Cable WB1-2, 1 Ga., Bare Copper, 133/22 Stranding, Red - WB1-2 - Waytek, Inc.
Chanhassen, MN, United States
SGT Battery Cable WB1-2, 1 Ga., Bare Copper, 133/22 Stranding, Red
WB1-2
SGT Battery Cable WB1-2, 1 Ga., Bare Copper, 133/22 Stranding, Red WB1-2
*Spool Sizes Available: 100', 250'*, 500'* SGT Battery Cable WB1-2 Category: Battery Cable SAEJ1127-SGT Multi-stranded bare copper conductor cable Resistant to oil, most acids, grease, and abrasion 221°F (105°C) to -58°F (-50°C) Approximate Weight: 31 lbs. per 100' Typical stranding: 133/22 Nominal O.D.: 0.490" (12.45 mm) Tough, high-temperature resistant PVC insulation Rated 60V Also available in black insulation *These spools ship via truck Also try SGX battery cable, parallel battery cable, and welding cable

*Spool Sizes Available: 100', 250'*, 500'*

  • SGT Battery Cable WB1-2
  • Category: Battery Cable
  • SAEJ1127-SGT
  • Multi-stranded bare copper conductor cable
  • Resistant to oil, most acids, grease, and abrasion
  • 221°F (105°C) to -58°F (-50°C)
  • Approximate Weight: 31 lbs. per 100'
  • Typical stranding: 133/22
  • Nominal O.D.: 0.490" (12.45 mm)
  • Tough, high-temperature resistant PVC insulation
  • Rated 60V
  • Also available in black insulation
  • *These spools ship via truck

Also try SGX battery cable, parallel battery cable, and welding cable

Supplier's Site

Technical Specifications

  Waytek, Inc. Waytek, Inc. Waytek, Inc.
Product Category Audio Cables Electrical Power Wires Electrical Power Wires
Product Number SC22-2 WP16-2 WB1-2
Product Name Speaker Cable SC22-2, Clear Jacketed PVC, 22/2 Conductors, 7/30 Stranding WP16-2 GPT Parallel Bonded Cable, 16/2 Ga., Red, Brown SGT Battery Cable WB1-2, 1 Ga., Bare Copper, 133/22 Stranding, Red
Product Category Cable
Standards / Certifications RoHS; REACH Compliant
North American 22 AWG 16 AWG 1 AWG
Product Type Multiconductor Cable
Standards / Approvals RoHS RoHS
Unlock Full Specs
to access all available technical data