Waytek, Inc. WTW16-4 Trailer Cable, Stranded Bare Copper, 16/4 Gauge/conductors 6GM5M-78

Description
General-purpose primary wires covered in a high quality, PVC jacket. Especially designed for reliability as an integral part of the brake and safety system. Heavy-duty compact cable protects insulated conductors against weathering, chemicals, and abrasion. Color-coded conductors enable easy identification. Image represents number and color of conductors and is not indicative of wire gauge Spool Sizes Available: 100', 500'* WTW16-4 Trailer Cable, Stranded Bare Copper Category: Trailer Cable Black Jacketed PVC Voltage Rating: 60VDC Resistant to oil, gas, moisture, and acids Typical Stranding: 19/19 Nominal O.D.: 0.360" (9.14 mm) Conductor Colors: Black, Red, Brown, and White *500 foot spools ship via truck Approximate Weight: 9 lbs. per 100'
Request a Quote
Description
General-purpose primary wires covered in a high quality, PVC jacket. Especially designed for reliability as an integral part of the brake and safety system. Heavy-duty compact cable protects insulated conductors against weathering, chemicals, and abrasion. Color-coded conductors enable easy identification. Image represents number and color of conductors and is not indicative of wire gauge Spool Sizes Available: 100', 500'* WTW16-4 Trailer Cable, Stranded Bare Copper Category: Trailer Cable Black Jacketed PVC Voltage Rating: 60VDC Resistant to oil, gas, moisture, and acids Typical Stranding: 19/19 Nominal O.D.: 0.360" (9.14 mm) Conductor Colors: Black, Red, Brown, and White *500 foot spools ship via truck Approximate Weight: 9 lbs. per 100'
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
WTW16-4 Trailer Cable, Stranded Bare Copper, 16/4 Gauge/conductors - WTW16-4 - Waytek, Inc.
Chanhassen, MN, United States
WTW16-4 Trailer Cable, Stranded Bare Copper, 16/4 Gauge/conductors
WTW16-4
WTW16-4 Trailer Cable, Stranded Bare Copper, 16/4 Gauge/conductors WTW16-4
General-purpose primary wires covered in a high quality, PVC jacket. Especially designed for reliability as an integral part of the brake and safety system. Heavy-duty compact cable protects insulated conductors against weathering, chemicals, and abrasion. Color-coded conductors enable easy identification. Image represents number and color of conductors and is not indicative of wire gauge Spool Sizes Available: 100', 500'* WTW16-4 Trailer Cable, Stranded Bare Copper Category: Trailer Cable Black Jacketed PVC Voltage Rating: 60VDC Resistant to oil, gas, moisture, and acids Typical Stranding: 19/19 Nominal O.D.: 0.360" (9.14 mm) Conductor Colors: Black, Red, Brown, and White *500 foot spools ship via truck Approximate Weight: 9 lbs. per 100'

General-purpose primary wires covered in a high quality, PVC jacket. Especially

designed for reliability as an integral part of the brake and safety system. Heavy-duty compact cable protects insulated conductors against weathering, chemicals, and abrasion. Color-coded conductors enable easy identification.

Image represents number and color of conductors and is not indicative of wire gauge

Spool Sizes Available: 100', 500'*

  • WTW16-4 Trailer Cable, Stranded Bare Copper
  • Category: Trailer Cable
  • Black Jacketed PVC
  • Voltage Rating: 60VDC
  • Resistant to oil, gas, moisture, and acids
  • Typical Stranding: 19/19
  • Nominal O.D.: 0.360" (9.14 mm)
  • Conductor Colors: Black, Red, Brown, and White
  • *500 foot spools ship via truck
  • Approximate Weight: 9 lbs. per 100'
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Electrical Power Wires
Product Number WTW16-4
Product Name WTW16-4 Trailer Cable, Stranded Bare Copper, 16/4 Gauge/conductors
Product Type Multiconductor Cable
Standards / Approvals RoHS; REACH Compliant
Number of Conductors 4 #
Unlock Full Specs
to access all available technical data

Similar Products

WG16-15 Automotive Primary Wire, GPT Standard Wall, 16 Ga., Lt. Green - WG16-15 - Waytek, Inc.
Specs
Rated Temperature -40 to 80 C (-40 to 176 F)
Cable Insulation Polyvinyl Chloride;

Standard Wall PVC

North American 16 AWG
View Details
Welding Cable WC2-2-250, 2 Ga., 665/30 Stranding, 250' Box, Red - WC2-2-250 - Waytek, Inc.
Specs
Standards / Approvals RoHS
Cable Insulation Neoprene;

Neoprene over TPE Insulated

North American 2 AWG
View Details
WG12-4-100 Automotive Primary Wire, GPT Standard Wall, 12 Ga., 100FT, Yellow - WG12-4-100 - Waytek, Inc.
Specs
Standards / Approvals RoHS; REACH Compliant
Rated Temperature -40 to 80 C (-40 to 176 F)
Cable Insulation Polyvinyl Chloride;

Standard Wall PVC

View Details
WG14-1 Automotive Primary Wire, GPT Standard Wall, 14 Ga., Brown - WG14-1 - Waytek, Inc.
Specs
Standards / Approvals REACH Compliant
Rated Temperature -40 to 80 C (-40 to 176 F)
Cable Insulation Polyvinyl Chloride;

Standard Wall PVC

View Details