Waytek, Inc. Multi-Conductor Marine Cable MCB12-2, 2 Conductor, 12/2 Ga., White PVC AW2S

Description
Spool Sizes Available: 250', 500', 1000' (1,000 foot spool ships via truck) The image represents the number & color of conductors and is not indicative of a wire gauge. Multi-Conductor Marine Cable MCB12-2 Category: Marine Wire & Cable White jacketed PVC Tinned copper conductors Meets DOT and Coast Guard specifications UL Listed 1426 - Tinned Multi-Conductor Dry: 221°F (105°C) Wet: 167°F (75°C) Typical Stranding: 19/18 Conductor Colors: Red, Black Nominal O.D.: .380" x .220" (9.65 mm x 5.59 mm) Approximate Weight: 77 lbs. per 1000'
Request a Quote
Description
Spool Sizes Available: 250', 500', 1000' (1,000 foot spool ships via truck) The image represents the number & color of conductors and is not indicative of a wire gauge. Multi-Conductor Marine Cable MCB12-2 Category: Marine Wire & Cable White jacketed PVC Tinned copper conductors Meets DOT and Coast Guard specifications UL Listed 1426 - Tinned Multi-Conductor Dry: 221°F (105°C) Wet: 167°F (75°C) Typical Stranding: 19/18 Conductor Colors: Red, Black Nominal O.D.: .380" x .220" (9.65 mm x 5.59 mm) Approximate Weight: 77 lbs. per 1000'
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor Marine Cable MCB12-2, 2 Conductor, 12/2 Ga., White PVC - MCB12-2 - Waytek, Inc.
Chanhassen, MN, United States
Multi-Conductor Marine Cable MCB12-2, 2 Conductor, 12/2 Ga., White PVC
MCB12-2
Multi-Conductor Marine Cable MCB12-2, 2 Conductor, 12/2 Ga., White PVC MCB12-2
Spool Sizes Available: 250', 500', 1000' (1,000 foot spool ships via truck) The image represents the number & color of conductors and is not indicative of a wire gauge. Multi-Conductor Marine Cable MCB12-2 Category: Marine Wire & Cable White jacketed PVC Tinned copper conductors Meets DOT and Coast Guard specifications UL Listed 1426 - Tinned Multi-Conductor Dry: 221°F (105°C) Wet: 167°F (75°C) Typical Stranding: 19/18 Conductor Colors: Red, Black Nominal O.D.: .380" x .220" (9.65 mm x 5.59 mm) Approximate Weight: 77 lbs. per 1000'

Spool Sizes Available: 250', 500', 1000' (1,000 foot spool ships via truck)

The image represents the number & color of conductors and is not indicative of a wire gauge.

  • Multi-Conductor Marine Cable MCB12-2
  • Category: Marine Wire & Cable
  • White jacketed PVC
  • Tinned copper conductors
  • Meets DOT and Coast Guard specifications
  • UL Listed 1426 - Tinned Multi-Conductor
  • Dry: 221°F (105°C)
  • Wet: 167°F (75°C)
  • Typical Stranding: 19/18
  • Conductor Colors: Red, Black
  • Nominal O.D.: .380" x .220" (9.65 mm x 5.59 mm)
  • Approximate Weight: 77 lbs. per 1000'
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Electrical Power Wires
Product Number MCB12-2
Product Name Multi-Conductor Marine Cable MCB12-2, 2 Conductor, 12/2 Ga., White PVC
Product Type Multiconductor Cable
Unlock Full Specs
to access all available technical data

Similar Products

Welding Cable WC6-2-250, 6 Ga., 266/30 Stranding, 250' Box, Red - WC6-2-250 - Waytek, Inc.
Specs
Standards / Approvals RoHS
Cable Insulation Neoprene;

Neoprene over TPE Insulated

North American 6 AWG
View Details
Multi-Conductor Marine Cable MC14-3, 3 Conductor, 14/3 Ga., White PVC - MC14-3 - Waytek, Inc.
Specs
Product Type Multiconductor Cable
Standards / Approvals RoHS
Number of Conductors 3 #
View Details
SGR Battery Cable SGR4-0-100, 4 Ga., 100' Spool, Black - SGR4-0-100 - Waytek, Inc.
Specs
Standards / Approvals RoHS; REACH Compliant
Rated Voltage 0.0600 kilovolts
Rated Temperature -50 to 105 C (-58 to 221 F)
View Details
Multi-Conductor Marine Cable MC14-2, 2 Conductor, 14/2 Ga., White PVC - MC14-2 - Waytek, Inc.
Specs
Product Type Multiconductor Cable
Standards / Approvals RoHS
Number of Conductors 2 #
View Details