Waytek, Inc. Multi-Conductor Marine Cable MC16-3, 3 Conductor, 16/3 Ga., White PVC 038PEBSX0000XZS

Description
Spool Sizes Available: 250', 500', 1000' The image represents the number & color of conductors and is not indicative of a wire gauge. Multi-Conductor Marine Cable MC16-3 Category: Marine Wire & Cable Tinned copper conductors Meets DOT and Coast Guard specifications UL Listed 1426 - Tinned Multi-Conductor Dry: 221°F (105°C) Wet: 167°F (75°C) Typical Stranding: 19/.0117 Conductor Colors: black, white, green *1,000 foot spool ships via truck White jacketed PVC 600VDC Approximate Weight, Lbs. Per 1000': 72 lbs. per 1000' Nominal O.D.: .430" x .190" (10.92 mm x 4.83 mm)
Request a Quote
Description
Spool Sizes Available: 250', 500', 1000' The image represents the number & color of conductors and is not indicative of a wire gauge. Multi-Conductor Marine Cable MC16-3 Category: Marine Wire & Cable Tinned copper conductors Meets DOT and Coast Guard specifications UL Listed 1426 - Tinned Multi-Conductor Dry: 221°F (105°C) Wet: 167°F (75°C) Typical Stranding: 19/.0117 Conductor Colors: black, white, green *1,000 foot spool ships via truck White jacketed PVC 600VDC Approximate Weight, Lbs. Per 1000': 72 lbs. per 1000' Nominal O.D.: .430" x .190" (10.92 mm x 4.83 mm)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor Marine Cable MC16-3, 3 Conductor, 16/3 Ga., White PVC - MC16-3 - Waytek, Inc.
Chanhassen, MN, United States
Multi-Conductor Marine Cable MC16-3, 3 Conductor, 16/3 Ga., White PVC
MC16-3
Multi-Conductor Marine Cable MC16-3, 3 Conductor, 16/3 Ga., White PVC MC16-3
Spool Sizes Available: 250', 500', 1000' The image represents the number & color of conductors and is not indicative of a wire gauge. Multi-Conductor Marine Cable MC16-3 Category: Marine Wire & Cable Tinned copper conductors Meets DOT and Coast Guard specifications UL Listed 1426 - Tinned Multi-Conductor Dry: 221°F (105°C) Wet: 167°F (75°C) Typical Stranding: 19/.0117 Conductor Colors: black, white, green *1,000 foot spool ships via truck White jacketed PVC 600VDC Approximate Weight, Lbs. Per 1000': 72 lbs. per 1000' Nominal O.D.: .430" x .190" (10.92 mm x 4.83 mm)

Spool Sizes Available: 250', 500', 1000'

The image represents the number & color of conductors and is not indicative of a wire gauge.

  • Multi-Conductor Marine Cable MC16-3
  • Category: Marine Wire & Cable
  • Tinned copper conductors
  • Meets DOT and Coast Guard specifications
  • UL Listed 1426 - Tinned Multi-Conductor
  • Dry: 221°F (105°C)
  • Wet: 167°F (75°C)
  • Typical Stranding: 19/.0117
  • Conductor Colors: black, white, green
  • *1,000 foot spool ships via truck
  • White jacketed PVC
  • 600VDC
  • Approximate Weight, Lbs. Per 1000': 72 lbs. per 1000'
  • Nominal O.D.: .430" x .190" (10.92 mm x 4.83 mm)
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Electrical Power Wires
Product Number MC16-3
Product Name Multi-Conductor Marine Cable MC16-3, 3 Conductor, 16/3 Ga., White PVC
Product Type Multiconductor Cable
Unlock Full Specs
to access all available technical data

Similar Products

SGR Battery Cable SGR2-2-100, 2 Ga., 100' Spool, Red - SGR2-2-100 - Waytek, Inc.
Specs
Standards / Approvals RoHS; REACH Compliant
Rated Voltage 0.0600 kilovolts
Rated Temperature -50 to 105 C (-58 to 221 F)
View Details
WG14-2-100 Automotive Primary Wire, GPT Standard Wall, 14 Ga., 100FT, Red - WG14-2-100 - Waytek, Inc.
Specs
Standards / Approvals RoHS; REACH Compliant
Rated Temperature -40 to 80 C (-40 to 176 F)
Cable Insulation Polyvinyl Chloride;

Standard Wall PVC

View Details
Speaker Cable SC18-2, Clear Jacketed PVC, 18/2 Conductors, 16/30 Stranding - SC18-2 - Waytek, Inc.
Specs
Standards / Approvals RoHS; REACH Compliant
North American 18 AWG
View Details
WG14-11-100 Automotive Primary Wire, GPT Standard Wall, 14 Ga., 100FT, Tan - WG14-11-100 - Waytek, Inc.
Specs
Standards / Approvals RoHS; REACH Compliant
Rated Temperature -40 to 85 C (-40 to 185 F)
Cable Insulation Polyvinyl Chloride;

Standard Wall PVC

View Details