Waytek, Inc. Vinyl Tubing 20228H, 500 ft Spool, 1/2", Black 0287005.PXCN

Description
Vinyl Tubing 20228H Category: Tubing & Conduit 500 ft Spool Nominal Size: 1/2 Resistant to oil, chemicals, solvents, fungi and is self-extinguishing Meets MIL-I-63ID specs Temperature Rating: -4°F (-20°C) - 221°F (105°C) Nominal I.D.: .500" Wall Thickness: .025" Wire Gauge: 16 Ga.
Request a Quote Datasheet
Description
Vinyl Tubing 20228H Category: Tubing & Conduit 500 ft Spool Nominal Size: 1/2 Resistant to oil, chemicals, solvents, fungi and is self-extinguishing Meets MIL-I-63ID specs Temperature Rating: -4°F (-20°C) - 221°F (105°C) Nominal I.D.: .500" Wall Thickness: .025" Wire Gauge: 16 Ga.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vinyl Tubing 20228H, 500 ft Spool, 1/2
Chanhassen, MN, United States
Vinyl Tubing 20228H, 500 ft Spool, 1/2", Black
20228H
Vinyl Tubing 20228H, 500 ft Spool, 1/2", Black 20228H
Vinyl Tubing 20228H Category: Tubing & Conduit 500 ft Spool Nominal Size: 1/2 Resistant to oil, chemicals, solvents, fungi and is self-extinguishing Meets MIL-I-63ID specs Temperature Rating: -4°F (-20°C) - 221°F (105°C) Nominal I.D.: .500" Wall Thickness: .025" Wire Gauge: 16 Ga.
  • Vinyl Tubing 20228H
  • Category: Tubing & Conduit
  • 500 ft Spool
  • Nominal Size: 1/2
  • Resistant to oil, chemicals, solvents, fungi and is self-extinguishing
  • Meets MIL-I-63ID specs
  • Temperature Rating: -4°F (-20°C) - 221°F (105°C)
  • Nominal I.D.: .500"
  • Wall Thickness: .025"
  • Wire Gauge: 16 Ga.
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Electrical Conduit
Product Number 20228H
Product Name Vinyl Tubing 20228H, 500 ft Spool, 1/2", Black
Material

Vinyl

Unlock Full Specs
to access all available technical data

Similar Products

Vinyl Tubing 20226C, 100 ft Spool, 3/8
Specs
Material

Vinyl

Size 0.3750 inch (9.52 mm)
Units English Size
View Details
Vinyl Tubing 20223M, 1000 ft Spool, 3/16
Specs
Material

Vinyl

Size 0.1875 inch (4.76 mm)
Units English Size
View Details
Vinyl Tubing 20236C, 100 ft Spool, 1
Specs
Material

Polyolefin

Size 1 inch (25.4 mm)
Units English Size
View Details
Vinyl Tubing 20230F, 250 ft Spool, 5/8
Specs
Material

Vinyl

Size 0.6250 inch (15.87 mm)
Units English Size
View Details