Waytek, Inc. Vinyl Tubing 20223C, 100 ft Spool, 3/16", Black 15324982

Description
Vinyl Tubing 20223C Category: Tubing & Conduit 100 ft Spool Nominal Size: 3/16" (#5) Resistant to oil, chemicals, solvents, fungi and is self-extinguishing Meets MIL-I-63ID specs Temperature Rating: -4°F (-20°C) - 221°F (105°C) Nominal I.D.: .188" Wall Thickness: .020" Wire Gauge Range: 22-20 Ga.
Request a Quote
Description
Vinyl Tubing 20223C Category: Tubing & Conduit 100 ft Spool Nominal Size: 3/16" (#5) Resistant to oil, chemicals, solvents, fungi and is self-extinguishing Meets MIL-I-63ID specs Temperature Rating: -4°F (-20°C) - 221°F (105°C) Nominal I.D.: .188" Wall Thickness: .020" Wire Gauge Range: 22-20 Ga.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vinyl Tubing 20223C, 100 ft Spool, 3/16
Chanhassen, MN, United States
Vinyl Tubing 20223C, 100 ft Spool, 3/16", Black
20223C
Vinyl Tubing 20223C, 100 ft Spool, 3/16", Black 20223C
Vinyl Tubing 20223C Category: Tubing & Conduit 100 ft Spool Nominal Size: 3/16" (#5) Resistant to oil, chemicals, solvents, fungi and is self-extinguishing Meets MIL-I-63ID specs Temperature Rating: -4°F (-20°C) - 221°F (105°C) Nominal I.D.: .188" Wall Thickness: .020" Wire Gauge Range: 22-20 Ga.
  • Vinyl Tubing 20223C
  • Category: Tubing & Conduit
  • 100 ft Spool
  • Nominal Size: 3/16" (#5)
  • Resistant to oil, chemicals, solvents, fungi and is self-extinguishing
  • Meets MIL-I-63ID specs
  • Temperature Rating: -4°F (-20°C) - 221°F (105°C)
  • Nominal I.D.: .188"
  • Wall Thickness: .020"
  • Wire Gauge Range: 22-20 Ga.
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Electrical Conduit
Product Number 20223C
Product Name Vinyl Tubing 20223C, 100 ft Spool, 3/16", Black
Material

Vinyl

Unlock Full Specs
to access all available technical data

Similar Products

Vinyl Tubing 20229C, 100 ft Spool, 9/16
Specs
Material

Vinyl

Size 0.5625 inch (14.29 mm)
Units English Size
View Details
Vinyl Tubing 20226H, 500 ft Spool, 3/8
Specs
Material

Vinyl

Size 0.3750 inch (9.52 mm)
Units English Size
View Details
Vinyl Tubing 20228C, 100 ft Spool, 1/2
Specs
Material

Vinyl

Size 0.5000 inch (12.7 mm)
Units English Size
View Details
Vinyl Tubing 20230C, 100 ft Spool, 5/8
Specs
Material

Vinyl

Size 0.6250 inch (15.87 mm)
Units English Size
View Details