WATTCO Duct Heaters

Description
WATTCO™ duct heaters come in various sizes and dimensions to fit any compartment. There are three types of duct heaters available: open coil, tubular or finned tubular heating elements that are either flanged or inserted in the duct. Air duct heaters are primarily used in air flowing ventilation systems and comfort-heating applications while process duct heaters are mainly used for industrial process heating applications (ovens that require re-circulated air or forced circulation). WATTCO™ designs and configures your electric heating element according to your specifications. Our team is dedicated to research and development, using the latest technologies while striving to meet every customer’s needs by manufacturing high quality industrial heating products. Since 1969, WATTCO™ has expertise in developing and manufacturing electrical heating elements that make Wattco duct heaters, the most easily adaptable industrial heating solution for most non-pressurized, air-heating systems. A broad range of custom-built electric duct industrial heaters with capacities up to 1000kW is available upon request. WATTCO™ heaters can be used for applications with the following voltages: • 347 volts/1 phase • 600 volts/1 phase • 600 volts/3 phases • 208/240 volts/1 phase • 208 volts/3 phases WATTCO™ duct heaters have the international, American recognized, Canadian Standards Association (CSA us) label, which set the standards for the electric heating industry. Duct heaters can include proper built-in safety devices to extend the service life of the heater.
Request a Quote Datasheet
Description
WATTCO™ duct heaters come in various sizes and dimensions to fit any compartment. There are three types of duct heaters available: open coil, tubular or finned tubular heating elements that are either flanged or inserted in the duct. Air duct heaters are primarily used in air flowing ventilation systems and comfort-heating applications while process duct heaters are mainly used for industrial process heating applications (ovens that require re-circulated air or forced circulation). WATTCO™ designs and configures your electric heating element according to your specifications. Our team is dedicated to research and development, using the latest technologies while striving to meet every customer’s needs by manufacturing high quality industrial heating products. Since 1969, WATTCO™ has expertise in developing and manufacturing electrical heating elements that make Wattco duct heaters, the most easily adaptable industrial heating solution for most non-pressurized, air-heating systems. A broad range of custom-built electric duct industrial heaters with capacities up to 1000kW is available upon request. WATTCO™ heaters can be used for applications with the following voltages: • 347 volts/1 phase • 600 volts/1 phase • 600 volts/3 phases • 208/240 volts/1 phase • 208 volts/3 phases WATTCO™ duct heaters have the international, American recognized, Canadian Standards Association (CSA us) label, which set the standards for the electric heating industry. Duct heaters can include proper built-in safety devices to extend the service life of the heater.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duct Heaters -  - WATTCO
Pointe Claire, Quebec, Canada
Duct Heaters
Duct Heaters
WATTCO™ duct heaters come in various sizes and dimensions to fit any compartment. There are three types of duct heaters available: open coil, tubular or finned tubular heating elements that are either flanged or inserted in the duct. Air duct heaters are primarily used in air flowing ventilation systems and comfort-heating applications while process duct heaters are mainly used for industrial process heating applications (ovens that require re-circulated air or forced circulation). WATTCO™ designs and configures your electric heating element according to your specifications. Our team is dedicated to research and development, using the latest technologies while striving to meet every customer’s needs by manufacturing high quality industrial heating products. Since 1969, WATTCO™ has expertise in developing and manufacturing electrical heating elements that make Wattco duct heaters, the most easily adaptable industrial heating solution for most non-pressurized, air-heating systems. A broad range of custom-built electric duct industrial heaters with capacities up to 1000kW is available upon request. WATTCO™ heaters can be used for applications with the following voltages: • 347 volts/1 phase • 600 volts/1 phase • 600 volts/3 phases • 208/240 volts/1 phase • 208 volts/3 phases WATTCO™ duct heaters have the international, American recognized, Canadian Standards Association (CSA us) label, which set the standards for the electric heating industry. Duct heaters can include proper built-in safety devices to extend the service life of the heater.

WATTCO™ duct heaters come in various sizes and dimensions to fit any compartment. There are three types of duct heaters available: open coil, tubular or finned tubular heating elements that are either flanged or inserted in the duct. Air duct heaters are primarily used in air flowing ventilation systems and comfort-heating applications while process duct heaters are mainly used for industrial process heating applications (ovens that require re-circulated air or forced circulation).
WATTCO™ designs and configures your electric heating element according to your specifications. Our team is dedicated to research and development, using the latest technologies while striving to meet every customer’s needs by manufacturing high quality industrial heating products. Since 1969, WATTCO™ has expertise in developing and manufacturing electrical heating elements that make Wattco duct heaters, the most easily adaptable industrial heating solution for most non-pressurized, air-heating systems.
A broad range of custom-built electric duct industrial heaters with capacities up to 1000kW is available upon request. WATTCO™ heaters can be used for applications with the following voltages:

• 347 volts/1 phase

• 600 volts/1 phase

• 600 volts/3 phases

• 208/240 volts/1 phase

• 208 volts/3 phases

WATTCO™ duct heaters have the international, American recognized, Canadian Standards Association (CSA us) label, which set the standards for the electric heating industry. Duct heaters can include proper built-in safety devices to extend the service life of the heater.

Supplier's Site Datasheet

Technical Specifications

  WATTCO
Product Category Electric Heaters
Product Name Duct Heaters
Heater Type Duct Heater
Maximum Operating (Sheath) Temperature 255 F (124 C)
Heating Capacity 1.00 to 120.00 kW (3.41 to 409 MBH)
Unlock Full Specs
to access all available technical data

Similar Products

Boiler Heaters -  - WATTCO
Specs
Heater Type Immersion Heater
Heating Capacity 5.00 to 3000.00 kW (17.06 to 10235 MBH)
Sleeve (Sheath) Material Copper; Nickel Alloy; Stainless Steel; Steel
View Details
Band Heaters -  - WATTCO
Specs
Heater Type Band Heater
Insulation Options Ceramic; Mica
Applications Molding, Extrusion, Container/tank/pipe Heating, Pharmaceutical/Food Industry
View Details
Open Coil Elements -  - WATTCO
Specs
Heater Type Duct Heater
Heating Capacity 4.00 to 20.00 kW (13.65 to 68.24 MBH)
Insulation Options Ceramic
View Details
Finned Tubular Heating -  - WATTCO
Specs
Heater Type Tubular Heaters
Maximum Operating (Sheath) Temperature 1200 F (649 C)
Heating Capacity 0.50 to 7.10 kW (1.71 to 24.22 MBH)
View Details