WATTCO Silicone Rubber Heaters

Description
Silicone rubber heaters from WATTCO™ are composed of fiberglass reinforced silicone rubbers that are moisture and chemical resistant. Thin and flexible, silicone rubber heater elements are designed to meet the requirements of various low and medium temperature applications that require irregular shapes, sizes, and dimensions. Silicone heaters are known for their unique and flexible properties and can withstand mechanical shock and vibration. Silicone heaters have unique qualities such as a high dielectric strength, non-toxicity, and flame retardance. Silicone heaters consist of two "wafers" of silicone with a heating resistor sandwiched in between. Thermostat controls are options that are used to help reach your target temperature. Teflon lead wires exit any location of your choosing and are offered at any length you require. Perfect for applications that require direct heat such as surfaces, barrels, conical shapes as well as in cylinders and small areas where traditional electric heating elements cannot fit. Adhesive backing is also available to help with fixation. Silicone heaters are used in applications requiring temperatures upwards of 450 degrees F such as freeze protection of electrical enclosures.
Request a Quote Datasheet
Description
Silicone rubber heaters from WATTCO™ are composed of fiberglass reinforced silicone rubbers that are moisture and chemical resistant. Thin and flexible, silicone rubber heater elements are designed to meet the requirements of various low and medium temperature applications that require irregular shapes, sizes, and dimensions. Silicone heaters are known for their unique and flexible properties and can withstand mechanical shock and vibration. Silicone heaters have unique qualities such as a high dielectric strength, non-toxicity, and flame retardance. Silicone heaters consist of two "wafers" of silicone with a heating resistor sandwiched in between. Thermostat controls are options that are used to help reach your target temperature. Teflon lead wires exit any location of your choosing and are offered at any length you require. Perfect for applications that require direct heat such as surfaces, barrels, conical shapes as well as in cylinders and small areas where traditional electric heating elements cannot fit. Adhesive backing is also available to help with fixation. Silicone heaters are used in applications requiring temperatures upwards of 450 degrees F such as freeze protection of electrical enclosures.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silicone Rubber Heaters -  - WATTCO
Pointe Claire, Quebec, Canada
Silicone Rubber Heaters
Silicone Rubber Heaters
Silicone rubber heaters from WATTCO™ are composed of fiberglass reinforced silicone rubbers that are moisture and chemical resistant. Thin and flexible, silicone rubber heater elements are designed to meet the requirements of various low and medium temperature applications that require irregular shapes, sizes, and dimensions. Silicone heaters are known for their unique and flexible properties and can withstand mechanical shock and vibration. Silicone heaters have unique qualities such as a high dielectric strength, non-toxicity, and flame retardance. Silicone heaters consist of two "wafers" of silicone with a heating resistor sandwiched in between. Thermostat controls are options that are used to help reach your target temperature. Teflon lead wires exit any location of your choosing and are offered at any length you require. Perfect for applications that require direct heat such as surfaces, barrels, conical shapes as well as in cylinders and small areas where traditional electric heating elements cannot fit. Adhesive backing is also available to help with fixation. Silicone heaters are used in applications requiring temperatures upwards of 450 degrees F such as freeze protection of electrical enclosures.

Silicone rubber heaters from WATTCO™ are composed of fiberglass reinforced silicone rubbers that are moisture and chemical resistant. Thin and flexible, silicone rubber heater elements are designed to meet the requirements of various low and medium temperature applications that require irregular shapes, sizes, and dimensions. Silicone heaters are known for their unique and flexible properties and can withstand mechanical shock and vibration. Silicone heaters have unique qualities such as a high dielectric strength, non-toxicity, and flame retardance. Silicone heaters consist of two "wafers" of silicone with a heating resistor sandwiched in between. Thermostat controls are options that are used to help reach your target temperature. Teflon lead wires exit any location of your choosing and are offered at any length you require. Perfect for applications that require direct heat such as surfaces, barrels, conical shapes as well as in cylinders and small areas where traditional electric heating elements cannot fit. Adhesive backing is also available to help with fixation. Silicone heaters are used in applications requiring temperatures upwards of 450 degrees F such as freeze protection of electrical enclosures.

Supplier's Site Datasheet

Technical Specifications

  WATTCO
Product Category Electric Heaters
Product Name Silicone Rubber Heaters
Heater Type Flexible Heater
Unlock Full Specs
to access all available technical data

Similar Products

Over The Side Heaters -  - WATTCO
Specs
Heater Type Immersion Heater; Over the Side Heater; Drum Heater
Sleeve (Sheath) Material Nickel Alloy; Stainless Steel; Steel; Titanium
Applications Clean Water Heating; Process Waters; Lightweight Oils & Degreasing Solutions; Medium Weight Oils; Heavy Weight Oils; Caustic Solutions; Liquid Paraffin; Solvents, Salts, Freeze Protection
View Details
Open Coil Duct Heaters -  - WATTCO
Specs
Heater Type Cable or Coil Heater; Duct Heater
Heating Capacity 22.50 kW (76.77 MBH)
Sleeve (Sheath) Material Stainless Steel
View Details
Infrared Radiant Heaters -  - WATTCO
Specs
Heater Type Radiant Heater; Radiant Reflective Process Heater
Heating Capacity 0.50 to 10.00 kW (1.71 to 34.12 MBH)
Applications Comfort Heating Applications That Require Radiant Heat In Indoor, Outdoor, And Exposed Areas
View Details
Flanged Heaters -  - WATTCO
Specs
Heater Type Immersion Heater
Sleeve (Sheath) Material Copper; Nickel Alloy; Stainless Steel; Steel
Applications Clean Water Heating; Process Waters; Lightweight Oils & Degreasing Solutions; Medium Weight Oils; Mild Corrosive Solutions; Severe Corrosive Solutions; Food Equipment, Soap and Detergent Solutions, Freeze Protection
View Details