WATTCO Band Heaters

Description
Tanks requiring industrial tank heaters can utilize indirect heating with band heaters or, they can use direct heating that typically uses some form of immersion heating. Indirect Heating WATTCO Band heaters can be found in several types of dimension, wattage, voltages and material. Mica band heaters are an inexpensive industrial heating solution that surrounds pipes and tubes that require external indirect heating. Pipe heating, drum heating, barrel heating normally used for oils, lubricants or any other circular applications. Band heaters use electric heating elements (NiCr wire) to heat-up the external surface of drums or pipes for a gradual heat transfer. Band heating is an indirect form of industrial heating and offers safety when heating volatile and explosive substances as well as pipes or containers that cannot otherwise be heated using direct heating methods. Industrial band heaters can be made with NEMA 1 terminal boxes or NEMA 4 moisture resistant terminal boxes that protect terminations and have the option of a thermostat or thermocouple digital temperature controllers to help control and regulate an applied heat. Insulation is also required to help direct the heat to your application rather than experience heat loss, and slow heat-up time. Band heaters from WATTCO are the ideal solution for high watt densities and high operating temperature applications, especially for the plastics industry. The various types of band heaters available at WATTCO include mica insulated band heaters and ceramic band heaters.
Request a Quote Datasheet
Description
Tanks requiring industrial tank heaters can utilize indirect heating with band heaters or, they can use direct heating that typically uses some form of immersion heating. Indirect Heating WATTCO Band heaters can be found in several types of dimension, wattage, voltages and material. Mica band heaters are an inexpensive industrial heating solution that surrounds pipes and tubes that require external indirect heating. Pipe heating, drum heating, barrel heating normally used for oils, lubricants or any other circular applications. Band heaters use electric heating elements (NiCr wire) to heat-up the external surface of drums or pipes for a gradual heat transfer. Band heating is an indirect form of industrial heating and offers safety when heating volatile and explosive substances as well as pipes or containers that cannot otherwise be heated using direct heating methods. Industrial band heaters can be made with NEMA 1 terminal boxes or NEMA 4 moisture resistant terminal boxes that protect terminations and have the option of a thermostat or thermocouple digital temperature controllers to help control and regulate an applied heat. Insulation is also required to help direct the heat to your application rather than experience heat loss, and slow heat-up time. Band heaters from WATTCO are the ideal solution for high watt densities and high operating temperature applications, especially for the plastics industry. The various types of band heaters available at WATTCO include mica insulated band heaters and ceramic band heaters.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Band Heaters -  - WATTCO
Pointe Claire, Quebec, Canada
Band Heaters
Band Heaters
Tanks requiring industrial tank heaters can utilize indirect heating with band heaters or, they can use direct heating that typically uses some form of immersion heating. Indirect Heating WATTCO Band heaters can be found in several types of dimension, wattage, voltages and material. Mica band heaters are an inexpensive industrial heating solution that surrounds pipes and tubes that require external indirect heating. Pipe heating, drum heating, barrel heating normally used for oils, lubricants or any other circular applications. Band heaters use electric heating elements (NiCr wire) to heat-up the external surface of drums or pipes for a gradual heat transfer. Band heating is an indirect form of industrial heating and offers safety when heating volatile and explosive substances as well as pipes or containers that cannot otherwise be heated using direct heating methods. Industrial band heaters can be made with NEMA 1 terminal boxes or NEMA 4 moisture resistant terminal boxes that protect terminations and have the option of a thermostat or thermocouple digital temperature controllers to help control and regulate an applied heat. Insulation is also required to help direct the heat to your application rather than experience heat loss, and slow heat-up time. Band heaters from WATTCO are the ideal solution for high watt densities and high operating temperature applications, especially for the plastics industry. The various types of band heaters available at WATTCO include mica insulated band heaters and ceramic band heaters.

Tanks requiring industrial tank heaters can utilize indirect heating with band heaters or, they can use direct heating that typically uses some form of immersion heating.
Indirect Heating
WATTCO Band heaters can be found in several types of dimension, wattage, voltages and material. Mica band heaters are an inexpensive industrial heating solution that surrounds pipes and tubes that require external indirect heating. Pipe heating, drum heating, barrel heating normally used for oils, lubricants or any other circular applications. Band heaters use electric heating elements (NiCr wire) to heat-up the external surface of drums or pipes for a gradual heat transfer. Band heating is an indirect form of industrial heating and offers safety when heating volatile and explosive substances as well as pipes or containers that cannot otherwise be heated using direct heating methods. Industrial band heaters can be made with NEMA 1 terminal boxes or NEMA 4 moisture resistant terminal boxes that protect terminations and have the option of a thermostat or thermocouple digital temperature controllers to help control and regulate an applied heat. Insulation is also required to help direct the heat to your application rather than experience heat loss, and slow heat-up time.
Band heaters from WATTCO are the ideal solution for high watt densities and high operating temperature applications, especially for the plastics industry. The various types of band heaters available at WATTCO include mica insulated band heaters and ceramic band heaters.

Supplier's Site Datasheet

Technical Specifications

  WATTCO
Product Category Electric Heaters
Product Name Band Heaters
Heater Type Band Heater
Unlock Full Specs
to access all available technical data

Similar Products

Boiler Heaters -  - WATTCO
Specs
Heater Type Immersion Heater
Heating Capacity 5.00 to 3000.00 kW (17.06 to 10235 MBH)
Sleeve (Sheath) Material Copper; Nickel Alloy; Stainless Steel; Steel
View Details
Tubular Duct Heaters -  - WATTCO
Specs
Heater Type Tubular Heaters; Duct Heater
Heating Capacity 50.00 kW (171 MBH)
Sleeve (Sheath) Material Stainless Steel (optional feature); Steel (optional feature); Incoloy or Titanium materials
View Details
Explosion Proof Duct Heaters -  - WATTCO
Specs
Heater Type Explosion-proof Heater; Duct Heater
Maximum Operating (Sheath) Temperature 1200 F (649 C)
Sleeve (Sheath) Material Aluminum
View Details
Finned Strip Heaters -  - WATTCO
Specs
Heater Type Strip
Maximum Operating (Sheath) Temperature 1200 F (649 C)
Heating Capacity 0.10 to 4.15 kW (0.3412 to 14.16 MBH)
View Details