WATTCO Explosion Proof Duct Heaters

Description
Designed for use in hazardous areas with explosion-resistant cast aluminum terminal enclosure and redundant over temperature protection. Sized to fit the duct. Heavy wall, large diameter finned tubular elements, individually removable for servicing. Tubular and finned designs can provide outlet air temperatures up to 650C (1200F) for industrial heating applications. Applications include petrochemical plants, aircraft hangars, fueling areas, oil drilling rigs, sewage treatment plants, pipeline pumping stations, paint spray booths, storage areas for flammable products, labs or testing areas. Wattco explosion proof duct heaters is the solution to the problem of heating equipment and products where Class 1, Groups B, C, D hazardous gases or vapors exist. This heater provides a clean safe source of heat for hazardous areas found in extraordinary environments.
Request a Quote
Description
Designed for use in hazardous areas with explosion-resistant cast aluminum terminal enclosure and redundant over temperature protection. Sized to fit the duct. Heavy wall, large diameter finned tubular elements, individually removable for servicing. Tubular and finned designs can provide outlet air temperatures up to 650C (1200F) for industrial heating applications. Applications include petrochemical plants, aircraft hangars, fueling areas, oil drilling rigs, sewage treatment plants, pipeline pumping stations, paint spray booths, storage areas for flammable products, labs or testing areas. Wattco explosion proof duct heaters is the solution to the problem of heating equipment and products where Class 1, Groups B, C, D hazardous gases or vapors exist. This heater provides a clean safe source of heat for hazardous areas found in extraordinary environments.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Explosion Proof Duct Heaters -  - WATTCO
Pointe Claire, Quebec, Canada
Explosion Proof Duct Heaters
Explosion Proof Duct Heaters
Designed for use in hazardous areas with explosion-resistant cast aluminum terminal enclosure and redundant over temperature protection. Sized to fit the duct. Heavy wall, large diameter finned tubular elements, individually removable for servicing. Tubular and finned designs can provide outlet air temperatures up to 650C (1200F) for industrial heating applications. Applications include petrochemical plants, aircraft hangars, fueling areas, oil drilling rigs, sewage treatment plants, pipeline pumping stations, paint spray booths, storage areas for flammable products, labs or testing areas. Wattco explosion proof duct heaters is the solution to the problem of heating equipment and products where Class 1, Groups B, C, D hazardous gases or vapors exist. This heater provides a clean safe source of heat for hazardous areas found in extraordinary environments.

Designed for use in hazardous areas with explosion-resistant cast aluminum terminal enclosure and redundant over temperature protection. Sized to fit the duct. Heavy wall, large diameter finned tubular elements, individually removable for servicing. Tubular and finned designs can provide outlet air temperatures up to 650C (1200F) for industrial heating applications. Applications include petrochemical plants, aircraft hangars, fueling areas, oil drilling rigs, sewage treatment plants, pipeline pumping stations, paint spray booths, storage areas for flammable products, labs or testing areas. Wattco explosion proof duct heaters is the solution to the problem of heating equipment and products where Class 1, Groups B, C, D hazardous gases or vapors exist. This heater provides a clean safe source of heat for hazardous areas found in extraordinary environments.

Supplier's Site

Technical Specifications

  WATTCO
Product Category Electric Heaters
Product Name Explosion Proof Duct Heaters
Heater Type Explosion-proof Heater; Duct Heater
Unlock Full Specs
to access all available technical data

Similar Products

Tubular Duct Heaters -  - WATTCO
Specs
Heater Type Tubular Heaters; Duct Heater
Heating Capacity 50.00 kW (171 MBH)
Sleeve (Sheath) Material Stainless Steel (optional feature); Steel (optional feature); Incoloy or Titanium materials
View Details
Open Coil Elements -  - WATTCO
Specs
Heater Type Duct Heater
Heating Capacity 4.00 to 20.00 kW (13.65 to 68.24 MBH)
Insulation Options Ceramic
View Details
Boiler Heaters -  - WATTCO
Specs
Heater Type Immersion Heater
Heating Capacity 5.00 to 3000.00 kW (17.06 to 10235 MBH)
Sleeve (Sheath) Material Copper; Nickel Alloy; Stainless Steel; Steel
View Details
Open Coil Duct Heaters -  - WATTCO
Specs
Heater Type Cable or Coil Heater; Duct Heater
Heating Capacity 22.50 kW (76.77 MBH)
Sleeve (Sheath) Material Stainless Steel
View Details