WATTCO Open Coil Duct Heaters

Description
The use of heaters has continued to grow. Duct Heaters have been an integral part of the heater industry garnering considerable revenue from their sales. Duct Heaters have continued to rule the industrial heating market with people looking for the perfect sized duct heaters for use. The importance of the perfect size and specification in a duct heater cannot be overstated enough. A number of industries that use duct heaters to keep the temperature high, etc. want to use a duct heater designed according to their needs. While there is a large range of duct heaters available in the market in varying prices, some heaters can be far too complex for use while others may lack the specific make up to be able to withstand the conditions of work in the industry. Such issues can often hamper the performance of any business. To cater your need and to give you a duct heater that is designed according to your wants, we give you the QA and QC series. These heaters are custom built duct heaters that will be made keeping in mind the specifications of your industry. They come with a number of accessory options and are usually larger in size, making them an ideal choice for larger manufacturing firms, etc. Wattco Reversable heaters are designed keeping in mind the rules of symmetry. To make sure that the duct heaters comply with the laws of symmetry, they are specially designed, developed and tested to make sure they can be mounted in a number of situations without affecting their performance. The key to the use of these Duct heaters is to make sure they are kept maintained, as long as they are maintained, Wattco Reversable Duct heaters can be mounted in four different positions, each of which is likely to experience similar performance from the heater. Owing to their greater functionality and ease of use in terms of mounting capabilities Wattco Reversable Duct heaters can be used in a number of industries and commercial activities. Singular Open Coil Duct heaters are designed to produce at least 22.5 KW per square foot area. One of the advantages of open coil heaters is that a number of similar heaters can be attached with one another to accommodate large duct size. The only thing to make sure is that the duct heaters being used have similar voltage needs. Options The custom built heaters offer their buyers a number of options to add to their heaters besides the one that have already been mentioned above as part of the specifications. They are: Normal supply voltages that range from 120 to 600 Balanced staging (however this could change if specified) Bottom, slip in and flanged mount Recessed control box Has the option of a Gasketed cover Terminals made of Stainless Steel A right hand offset control box Single or three phase Slip in, flange, or custom designs available Staging (balanced, unless otherwise specified) Disconnecting contactors Vapor barrier Stainless steel terminals Gasket cover Derated Coils Standard control voltages, 24-277 Offset control box 80/20 (Ni/Cr) resistance wire Specifications: The duct heater can come with a fan interlock The power terminal board is an added feature of the QA and QC series Per stage the duct heaters have disconnecting magnetic controls fitted in per stage or there can also be 48 amp circuits added after each stage It is also attached with a control terminal board to help in the efficient controlling of the heater. There is a left hand offset control box It comes with grounding lugs The duct heaters are fitted with automatic limit switches to allow for primary temperature protection. For secondary temperature protection the manual reset switches have been added.
Request a Quote
Description
The use of heaters has continued to grow. Duct Heaters have been an integral part of the heater industry garnering considerable revenue from their sales. Duct Heaters have continued to rule the industrial heating market with people looking for the perfect sized duct heaters for use. The importance of the perfect size and specification in a duct heater cannot be overstated enough. A number of industries that use duct heaters to keep the temperature high, etc. want to use a duct heater designed according to their needs. While there is a large range of duct heaters available in the market in varying prices, some heaters can be far too complex for use while others may lack the specific make up to be able to withstand the conditions of work in the industry. Such issues can often hamper the performance of any business. To cater your need and to give you a duct heater that is designed according to your wants, we give you the QA and QC series. These heaters are custom built duct heaters that will be made keeping in mind the specifications of your industry. They come with a number of accessory options and are usually larger in size, making them an ideal choice for larger manufacturing firms, etc. Wattco Reversable heaters are designed keeping in mind the rules of symmetry. To make sure that the duct heaters comply with the laws of symmetry, they are specially designed, developed and tested to make sure they can be mounted in a number of situations without affecting their performance. The key to the use of these Duct heaters is to make sure they are kept maintained, as long as they are maintained, Wattco Reversable Duct heaters can be mounted in four different positions, each of which is likely to experience similar performance from the heater. Owing to their greater functionality and ease of use in terms of mounting capabilities Wattco Reversable Duct heaters can be used in a number of industries and commercial activities. Singular Open Coil Duct heaters are designed to produce at least 22.5 KW per square foot area. One of the advantages of open coil heaters is that a number of similar heaters can be attached with one another to accommodate large duct size. The only thing to make sure is that the duct heaters being used have similar voltage needs. Options The custom built heaters offer their buyers a number of options to add to their heaters besides the one that have already been mentioned above as part of the specifications. They are: Normal supply voltages that range from 120 to 600 Balanced staging (however this could change if specified) Bottom, slip in and flanged mount Recessed control box Has the option of a Gasketed cover Terminals made of Stainless Steel A right hand offset control box Single or three phase Slip in, flange, or custom designs available Staging (balanced, unless otherwise specified) Disconnecting contactors Vapor barrier Stainless steel terminals Gasket cover Derated Coils Standard control voltages, 24-277 Offset control box 80/20 (Ni/Cr) resistance wire Specifications: The duct heater can come with a fan interlock The power terminal board is an added feature of the QA and QC series Per stage the duct heaters have disconnecting magnetic controls fitted in per stage or there can also be 48 amp circuits added after each stage It is also attached with a control terminal board to help in the efficient controlling of the heater. There is a left hand offset control box It comes with grounding lugs The duct heaters are fitted with automatic limit switches to allow for primary temperature protection. For secondary temperature protection the manual reset switches have been added.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Open Coil Duct Heaters -  - WATTCO
Pointe Claire, Quebec, Canada
Open Coil Duct Heaters
Open Coil Duct Heaters
The use of heaters has continued to grow. Duct Heaters have been an integral part of the heater industry garnering considerable revenue from their sales. Duct Heaters have continued to rule the industrial heating market with people looking for the perfect sized duct heaters for use. The importance of the perfect size and specification in a duct heater cannot be overstated enough. A number of industries that use duct heaters to keep the temperature high, etc. want to use a duct heater designed according to their needs. While there is a large range of duct heaters available in the market in varying prices, some heaters can be far too complex for use while others may lack the specific make up to be able to withstand the conditions of work in the industry. Such issues can often hamper the performance of any business. To cater your need and to give you a duct heater that is designed according to your wants, we give you the QA and QC series. These heaters are custom built duct heaters that will be made keeping in mind the specifications of your industry. They come with a number of accessory options and are usually larger in size, making them an ideal choice for larger manufacturing firms, etc. Wattco Reversable heaters are designed keeping in mind the rules of symmetry. To make sure that the duct heaters comply with the laws of symmetry, they are specially designed, developed and tested to make sure they can be mounted in a number of situations without affecting their performance. The key to the use of these Duct heaters is to make sure they are kept maintained, as long as they are maintained, Wattco Reversable Duct heaters can be mounted in four different positions, each of which is likely to experience similar performance from the heater. Owing to their greater functionality and ease of use in terms of mounting capabilities Wattco Reversable Duct heaters can be used in a number of industries and commercial activities. Singular Open Coil Duct heaters are designed to produce at least 22.5 KW per square foot area. One of the advantages of open coil heaters is that a number of similar heaters can be attached with one another to accommodate large duct size. The only thing to make sure is that the duct heaters being used have similar voltage needs. Options The custom built heaters offer their buyers a number of options to add to their heaters besides the one that have already been mentioned above as part of the specifications. They are: Normal supply voltages that range from 120 to 600 Balanced staging (however this could change if specified) Bottom, slip in and flanged mount Recessed control box Has the option of a Gasketed cover Terminals made of Stainless Steel A right hand offset control box Single or three phase Slip in, flange, or custom designs available Staging (balanced, unless otherwise specified) Disconnecting contactors Vapor barrier Stainless steel terminals Gasket cover Derated Coils Standard control voltages, 24-277 Offset control box 80/20 (Ni/Cr) resistance wire Specifications: The duct heater can come with a fan interlock The power terminal board is an added feature of the QA and QC series Per stage the duct heaters have disconnecting magnetic controls fitted in per stage or there can also be 48 amp circuits added after each stage It is also attached with a control terminal board to help in the efficient controlling of the heater. There is a left hand offset control box It comes with grounding lugs The duct heaters are fitted with automatic limit switches to allow for primary temperature protection. For secondary temperature protection the manual reset switches have been added.

The use of heaters has continued to grow. Duct Heaters have been an integral part of the heater industry garnering considerable revenue from their sales. Duct Heaters have continued to rule the industrial heating market with people looking for the perfect sized duct heaters for use. The importance of the perfect size and specification in a duct heater cannot be overstated enough. A number of industries that use duct heaters to keep the temperature high, etc. want to use a duct heater designed according to their needs. While there is a large range of duct heaters available in the market in varying prices, some heaters can be far too complex for use while others may lack the specific make up to be able to withstand the conditions of work in the industry. Such issues can often hamper the performance of any business. To cater your need and to give you a duct heater that is designed according to your wants, we give you the QA and QC series. These heaters are custom built duct heaters that will be made keeping in mind the specifications of your industry. They come with a number of accessory options and are usually larger in size, making them an ideal choice for larger manufacturing firms, etc. Wattco Reversable heaters are designed keeping in mind the rules of symmetry. To make sure that the duct heaters comply with the laws of symmetry, they are specially designed, developed and tested to make sure they can be mounted in a number of situations without affecting their performance. The key to the use of these Duct heaters is to make sure they are kept maintained, as long as they are maintained, Wattco Reversable Duct heaters can be mounted in four different positions, each of which is likely to experience similar performance from the heater. Owing to their greater functionality and ease of use in terms of mounting capabilities Wattco Reversable Duct heaters can be used in a number of industries and commercial activities. Singular Open Coil Duct heaters are designed to produce at least 22.5 KW per square foot area. One of the advantages of open coil heaters is that a number of similar heaters can be attached with one another to accommodate large duct size. The only thing to make sure is that the duct heaters being used have similar voltage needs.

Options

The custom built heaters offer their buyers a number of options to add to their heaters besides the one that have already been mentioned above as part of the specifications. They are:

  • Normal supply voltages that range from 120 to 600
  • Balanced staging (however this could change if specified)
  • Bottom, slip in and flanged mount
  • Recessed control box
  • Has the option of a Gasketed cover
  • Terminals made of Stainless Steel
  • A right hand offset control box
  • Single or three phase
  • Slip in, flange, or custom designs available
  • Staging (balanced, unless otherwise specified)
  • Disconnecting contactors
  • Vapor barrier
  • Stainless steel terminals
  • Gasket cover
  • Derated Coils
  • Standard control voltages, 24-277
  • Offset control box
  • 80/20 (Ni/Cr) resistance wire

Specifications:

  • The duct heater can come with a fan interlock
  • The power terminal board is an added feature of the QA and QC series
  • Per stage the duct heaters have disconnecting magnetic controls fitted in per stage or there can also be 48 amp circuits added after each stage
  • It is also attached with a control terminal board to help in the efficient controlling of the heater.
  • There is a left hand offset control box
  • It comes with grounding lugs
  • The duct heaters are fitted with automatic limit switches to allow for primary temperature protection.
  • For secondary temperature protection the manual reset switches have been added.
Supplier's Site

Technical Specifications

  WATTCO
Product Category Electric Heaters
Product Name Open Coil Duct Heaters
Heater Type Cable or Coil Heater; Duct Heater
Heating Capacity 22.50 kW (76.77 MBH)
Sleeve (Sheath) Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Finned Tubular Duct Heaters -  - WATTCO
Specs
Heater Type Tubular Heaters; Duct Heater
Maximum Operating (Sheath) Temperature 225 F (107 C)
Heating Capacity 30.00 kW (102 MBH)
View Details
Inline Heaters -  - WATTCO
Specs
Heater Type Circulation Heater
Sleeve (Sheath) Material Copper; Nickel Alloy; Stainless Steel; Steel; Titanium
Applications Clean Water Heating; Process Waters; Chemicals, Food Industry
View Details
Flanged Heaters -  - WATTCO
Specs
Heater Type Immersion Heater
Sleeve (Sheath) Material Copper; Nickel Alloy; Stainless Steel; Steel
Applications Clean Water Heating; Process Waters; Lightweight Oils & Degreasing Solutions; Medium Weight Oils; Mild Corrosive Solutions; Severe Corrosive Solutions; Food Equipment, Soap and Detergent Solutions, Freeze Protection
View Details
Finned Tubular Heating -  - WATTCO
Specs
Heater Type Tubular Heaters
Maximum Operating (Sheath) Temperature 1200 F (649 C)
Heating Capacity 0.50 to 7.10 kW (1.71 to 24.22 MBH)
View Details