The M160UFG is an axial-lead, hermetically sealed glass diode rated for 16,000 V maximum working reverse voltage and 10 mA average forward current. It has a reverse recovery time of 100 ns and a typical junction capacitance of 0.5 pF at 25°C. The device operates from -65°C to +175°C and is mounted with a lead length of 0.375 inches. Its maximum forward voltage at rated current is 35.0 V, and it handles a peak surge current of 1.0 A. Thermal resistance is 33 °C/W for lead temperatures up to 55°C and 45 °C/W for lead temperatures of 100°C.
Axial-lead glass-body diodes 2kV and higher.
Ranging from 2kV to 20kV Vrwm, and 3000ns to 30ns Trr.
VMI offers the most complete range of MIL qualified, high voltage, axial-leaded diodes in the world. To insure that our customers receive the highest quality diodes possible, we perform complete in-house testing for PIV, Vf, Ir and Trr on all our diodes.
| Voltage Multipliers, Inc. | |
|---|---|
| Product Category | General Purpose Diodes |
| Product Number | M160UFG |
| Product Name | Axial-Lead Glass-Bodied High Voltage Diode |
| Life Cycle Stage | Maturity |
| Package | Axial-Leaded, Glass |
| VF | 35 volts |