The FP200S is a high-voltage axial-leaded rectifier stack designed for high reverse voltage applications, with a working reverse voltage of 20,000 V, a maximum average forward rectified current of 2.2 A, and a peak forward surge current of 44 A. It has a reverse recovery time of 3000 ns and a maximum forward voltage of 120 V at 2.2 A and 25°C. The device measures 6.50 inches in length and is rated for an operating temperature range of -55°C to +150°C.
High voltage stacks are axial-leaded, epoxy encapsulated devices. Width and height stays the same, depending on which family (FP, SP, or SPJ), but the length will vary depending on the reverse voltage rating. Check the data sheet for length dimensions. VMI standard products include Rectifier Stacks and Single Phase Bridges.
| Voltage Multipliers, Inc. | |
|---|---|
| Product Category | Rectifiers |
| Product Number | FP200S |
| Product Name | Rectifier Assembly |
| Package | Fat Pack |
| Life Cycle Stage | Maturity |
| IO | 1.3 to 2.2 amps |
| IFSM | 120 amps |