The JANTXV1N6535 is a hermetically sealed, axial-leaded high voltage diode rated for 10,000 volts maximum reverse voltage and 25 mA average forward current, with a reverse recovery time of 70 ns and a junction capacitance of 0.5 pF at 25°C. It operates from -65°C to +175°C and maintains a thermal impedance of 18°C/W at 55°C lead temperature with a 0.375-inch lead length. The part is qualified to JANTXV standards and features a forward voltage of 14.0 V at 2 A peak repetitive surge current. Physical dimensions include a minimum lead length of 0.240 inches and a maximum body length of 0.300 inches.
Military qualified diodes, axial-leaded and surface mount, including JANTX/JANTXV.
Hermetically sealed glass high voltage diodes are processed per MIL-PRF-19500, MIL_STD-750, and the application slash sheets, /575,/576, and /577.
VMI offers the most complete range of MIL qualified, high voltage, axial-leaded diodes in the world. To insure that our customers receive the highest quality diodes possible, we perform complete in-house testing for PIV, Vf, Ir and Trr on all our diodes.
| Voltage Multipliers, Inc. | |
|---|---|
| Product Category | General Purpose Diodes |
| Product Number | JANTXV1N6535 |
| Product Name | QPL High Voltage Diode |
| Life Cycle Stage | Maturity |
| Package | Axial-Leaded |
| VF | 14 volts |