The X20FF5 is an axial-lead glass-bodied high voltage diode with a maximum working reverse voltage of 2000 V, a repetitive reverse surge current of 3.0 A, and a reverse recovery time of 50 ns. It has a forward current rating of 420 mA, a forward voltage drop of 1.0 V at 420 mA, and a junction capacitance of 4.0 pF at 50 VDC. The device is rated for an operating temperature range of -65°C to +175°C and has a thermal impedance of 5 °C/W at a lead length of 0.375 inches. The diode is hermetically sealed and has a maximum package length of 0.240 inches.
Axial-lead glass-body diodes 2kV and higher.
Ranging from 2kV to 20kV Vrwm, and 3000ns to 30ns Trr.
VMI offers the most complete range of MIL qualified, high voltage, axial-leaded diodes in the world. To insure that our customers receive the highest quality diodes possible, we perform complete in-house testing for PIV, Vf, Ir and Trr on all our diodes.
| Voltage Multipliers, Inc. | |
|---|---|
| Product Category | General Purpose Diodes |
| Product Number | X20FF5 |
| Product Name | Axial-Lead Glass-Bodied High Voltage Diode |
| Life Cycle Stage | Maturity |
| Package | Axial-Leaded, Glass |
| VF | 7.5 volts |