The MEN-3410 is a managed Layer 2 switch with eight 10/100/1000BASE-T RJ45 ports and two 100/1000BASE-SX/LX SFP uplinks, designed for broadband access in small communities. It features a metal case, rack-mount mounting, and dimensions of 268 x 44 x 128 mm. Power options include AC 100~240 V, 15 V DC, and 12 V battery backup, with a power consumption of 10 W. Operating temperature ranges from 0°C to 50°C, and humidity from 10% to 95% RH non-condensing. The switch supports IEEE 802.1D STP, IEEE 802.1w RSTP, IEEE 802.1Q VLANs, IGMP snooping, QoS, and SNMP v1/v2c/v3 for network management. It meets CE, FCC Class A, EN 55032 Class A, and EN 61000-3-2/3 standards. Weight is 1.17 kg.
Volktek - MEN-3410 is an 8-port 10/100/1000 RJ45 downlink, and 2-port FX/GbE SFP ports uplink managed switch designed for indoor broadband applications with basic needs in network infrastructure. This device is compatible with third-party devices and for scalable topologies. To keep regular internet speeds this device uses the Quality of Service (QoS) protocol to balance the use of bandwidth. It meets the requirements of triple-play broadband services along with low latency streaming - TV, internet, and phone. The management features allow safe, easy access and configuration of this device, using the web GUI and command line. It is designed to continue working during sudden power cuts with the help of an emergency battery parallel to the DC power jack input. To reduce the need for continuous maintenance, the fanless design of this switch avoids the accumulation of debris in the device, which also allows it to operate silently and hinder noise disturbances. The temperature operation of 0°C~50°C (32°F~122°F) allows for indoor network room in-rack or cabinet storage.
| Volktek Corporation | |
|---|---|
| Product Category | Network Equipment |
| Product Number | MEN-3410 |
| Product Name | 1G Access Switches |
| Network Equipment | Switch |
| Area Network Type | LAN Capable |
| Form Factor | Rack Mount |