The 9060-4GP2GS-I is a managed industrial Ethernet switch with 4 IEEE 802.3bt 90W PoE++ ports, 2 Gigabit SFP slots, and 2 digital inputs for sensor integration, designed for high-power IP surveillance and automation applications. It is housed in an IP30 aluminum enclosure and mounted on DIN rail, measuring 50 x 161.5 x 119.9 mm. The switch supports a PoE power budget of 240W or 360W depending on configuration, with operating temperature range of -40°C to 75°C and humidity tolerance of 5% to 95% non-condensing. It features redundant power inputs via terminal block, Xpress Ring for sub-10ms fault recovery, and complies with FCC Part 15 Class A, EN 55011 Class A, EN 55032 Class A, EN 61000-6-2, EN 61000-6-4, UL 61010-1, and UL 61010-2-201 standards. The device supports jumbo frames up to 10KBytes, SNMP, LLDP, ModbusTCP, and advanced QoS and VLAN management.
Volktek - 9060-4GP2GS-I is a high-performance managed 4-port, 10/100/1000 GbE PoE++ (IEEE 802.3 bt) downlink, 2-port GbE SFP uplink, and 2-Digital input for sensors, mainly designed for high energy demanding IP surveillance and monitoring applications in the most modern smart systems. It supplies 60/90 Watts, which flows uninterruptedly including during system reboots. It collects real-time environment data through the digital inputs. The RJ45 type console port allows outbound network troubleshooting when networks go wrong. The USB port, designed to save configuration files, save system log files, and upgrade firmware, reduces network downtime and operational costs. The SFP ports offer long-distance, noise-free fiber transmissions. It offers auto-negotiation on all its ports and Modbus TCP to aggregate devices easily in industrial Ethernet applications.
To protect from system intrusion and multiple threats that arise from widespread public connectivity the device follows cybersecurity standards that protect vulnerable networks. The wide operating temperature of -40°C~75°C (-40°F~167°F) is suitable for most indoor and outdoor smart city and building applications. The grounding limits the effects of noise due to electromagnetic interference (EMI), and the reset button restores the device to default factory settings if an issue arises after configuration.
| Volktek Corporation | |
|---|---|
| Product Category | Network Equipment |
| Product Number | 9060-4GP2GS-I |
| Product Name | 9060-4GP2GS-I |
| Network Equipment | Switch |