IEN-9428-SS is an unmanaged industrial Ethernet switch with eight 10/100/1000BASE-T RJ45 ports and two 100FX/GbE SFP slots, designed for substation and railway applications. It is enclosed in an IP30 aluminum case measuring 50 x 161.5 x 119.9 mm and supports operation from -40°C to 75°C. The device features redundant power input via terminal block (12V~60VDC), an alarm relay for power failure notification, IEEE 802.1p QoS, Storm Control, and IEEE 802.3az Energy Efficient Ethernet. It complies with IEC 61850-3 and IEEE 1613 for substation environments, and meets EN 50155, EN 61000-6-2, EN 61000-6-4, and related EMS standards for ESD, surge, and vibration immunity. Weight is 930 g.
Volktek - IEN-9428-SS is an 8-port 10/100/1000 RJ45 downlink and 2-port GbE SFP downlink unmanaged industrial-grade switch designed to meet the requirements and environmental conditions of substation applications. The downlink ports connect to industrial devices and controllers. The fiber ports allow noise-free Gigabit Ethernet transmission for fast recovery, reliable and long-distance to other switches or the control center.
To keep a stable transmission of video and data the device uses rate limitation and QoS (Quality of Service) and prioritizes industrial applications using protocols like EIP, PROFINET, and GOOSE. The device allows users to change data priority and speed settings by pushing the DIP switch.
This switch is built with industrial-grade components, enclosed in an IP30 aluminum case with high thermal conductivity to protect the device from tools and hazards. To ensure reliability the redundant power supply and alarm relay contact on the terminal block ensures non-stop operations and issues alerts if power fails. Designed to withstand vibration, shock, free fall, and temperatures ranging from -40°C~75°C (-40°F~167°F), it suits demanding environments.
| Volktek Corporation | |
|---|---|
| Product Category | Network Equipment |
| Product Number | IEN-9428-SS |
| Product Name | 61850-3 Certified Unmanaged Industrial Ethernet Switches |
| Network Equipment | Switch |