The INS-801E is an unmanaged industrial Fast Ethernet switch with five 10/100BASE-TX RJ45 ports, designed for harsh automation environments. It features a metal IP40-rated aluminum case, DIN-Rail mounting, and operates from -40°C to 75°C. The switch supports redundant power input via terminal block (12-48VDC), storm control, VLAN passthru, LLDP filtering, and industrial QoS for EIP, PROFINET, and GOOSE traffic. It complies with FCC Part 15 Class A, CISPR 32 Class A, EN 55032 Class A, EN 55011 Class A, and IEC 61000-6-2/6-4 for emissions and immunity, with ESD, surge, burst, and vibration protection per IEC 61000-4-2/4-5/4-4/60
Volktek - The INS-801E is an unmanaged 5-port 10/100 RJ45 downlink industrial switch, designed for basic device interconnection with premium features. It supports auto-negotiation on all ports, enabling easy device aggregation in industrial Ethernet applications. The switch includes built-in traffic optimization to ensure stable performance and prevent packet loss by transporting VLAN packets without modification. Additionally, it prioritizes data with industrial QoS for Ethernet/IP, PROFINET, and GOOSE packets.
Built with industrial-grade components, the switch is housed in a durable IP40-rated aluminum enclosure, protecting it from tools and environmental hazards. It is designed to withstand vibration, shock, free fall, interference, and operates in extreme temperatures ranging from -40°C to 75°C (-40°F to 167°F), making it ideal for harsh industrial environments.
| Volktek Corporation | |
|---|---|
| Product Category | Network Equipment |
| Product Number | INS-801E |
| Product Name | Unmanaged Premium Industrial Ethernet Switches |
| Network Equipment | Switch |