Data Display Products Datasheets for Light Emitting Diodes (LED)
Light-emitting diodes (LED) are PN junction devices that give off light radiation when biased in the forward direction. LEDs are used in a wide variety of indication applications.
Light Emitting Diodes (LED): Learn more
| Product Name | Notes |
|---|---|
| Features: Bi-Pin or ANSI #5 Slide Base 120 Volts AC/DC operation High Intensity Low Current Draw Bi-Polar operation Optional shunt resistor | |
| Features: Candelabra screw base Double-Contact bayonet base Bi-Polar operation High intensity LED cluster with Fresnel Lens for improved visibility Low current draw Optional shunt resistor | |
| Features: Designed for GE ET-16 Socket Replaces 1835 and 1819 incandescent bulbs No modification to series resistor required Built-in shunt resistor to clamp noise current | |
| Features: LED solutions to backlight almost any annunciator panel Multiple voltage options White or colored LEDs to match lenses Up to 100,000 hour life LED lamps operate at cooler temperatures... | |
| Features: Miniature Bayonet Base Bi-Polar operation Optional shunt resistor High Intensity LED with Fresnel lens for improved visibility Low current draw | |
| Features: Replaces 24E and 24X incandescent bulbs For GE ET-5, ET-6 and Westinghouse Minalite Sockets· High Intensity Built-in shunt resistor to clamp noise current No modification to series resistor required... | |
| Features: UL Listed for Type 1, 2, 3, 3R, 4/4X, 12 and 13 Includes bayonet-based LED lamp and Lexan™ lens Mounts in 16mm (5/8”) hole Self-lifting captive wire clamps · | |
| Bolt-on panel mount indicator come with standard hardware. Engineers can select any combination of lens color and style, including reflector style optics for extreme viewing conditions. Water-tight option is available... | |
| Designed to replace a wide variety of industrial lamp applications, the DDP LED lamp based products come in popular base styles and a variety of color and intensity to meet... | |
| Snap-in panel mount indicator variety accommodates common hole-diameters and panel thicknesses. Engineers can select any combination of lens color and style. DDP offers a full range of LED colors and... |