Universal Cutting Tools, Inc. Taper Shank Drill 200C-2-1/8 200C-2-1/8

Description
Taper Shank Drill - 118-Degree Point - Milled Flutes with Ground Lands - Black Finish - High Speed Steel - ANSI Specifications
Description
Taper Shank Drill - 118-Degree Point - Milled Flutes with Ground Lands - Black Finish - High Speed Steel - ANSI Specifications

Suppliers

Company
Product
Description
Supplier Links
Taper Shank Drill 200C-2-1/8 - 200C-2-1/8 - Universal Cutting Tools, Inc.
Warren, MI, USA
Taper Shank Drill 200C-2-1/8
200C-2-1/8
Taper Shank Drill 200C-2-1/8 200C-2-1/8
Taper Shank Drill - 118-Degree Point - Milled Flutes with Ground Lands - Black Finish - High Speed Steel - ANSI Specifications

Taper Shank Drill - 118-Degree Point - Milled Flutes with Ground Lands - Black Finish - High Speed Steel - ANSI Specifications

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Drill Bits
Product Number 200C-2-1/8
Product Name Taper Shank Drill 200C-2-1/8
Product Drill
Units Fractional
Drill Type Taper Drill
Designation 2-1/8"
Diameter 2.125 inch (54.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 5
Specs
Drill Type Core Drill
Diameter 4.750 inch (120.6 mm)
Material Bi-Metal
View Details
Hole Saws & Core Drill Bits - 216404 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 3.110 inch (79.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Drill Bit - 48-89-2313 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Drill
Units Fractional
Diameter 0.250 inch (6.3 mm)
View Details
Drill Bit - 014900 - Sandvik AB
Specs
Product Drill
Units Metric
Drill Type Jobber
View Details