CS UNITEC ARMOR-PLATED Unibroach® Cutters TiAlN

Description
• Drill with less friction and more power • Withstands higher working temperatures – up to 1480°F (800°C) • Dry drilling or lubricating with water simplifies working conditions and cleanup • Prevents cold weld – metal chips do not adhere to the cutter • Ideal for structural steel and hard metal * After the TiAlN coating is worn, lubricate with cutting oil
Description
• Drill with less friction and more power • Withstands higher working temperatures – up to 1480°F (800°C) • Dry drilling or lubricating with water simplifies working conditions and cleanup • Prevents cold weld – metal chips do not adhere to the cutter • Ideal for structural steel and hard metal * After the TiAlN coating is worn, lubricate with cutting oil

Suppliers

Company
Product
Description
Supplier Links
ARMOR-PLATED Unibroach® Cutters - TiAlN - CS UNITEC
Norwalk, CT, USA
ARMOR-PLATED Unibroach® Cutters
TiAlN
ARMOR-PLATED Unibroach® Cutters TiAlN
• Drill with less friction and more power • Withstands higher working temperatures – up to 1480°F (800°C) • Dry drilling or lubricating with water simplifies working conditions and cleanup • Prevents cold weld – metal chips do not adhere to the cutter • Ideal for structural steel and hard metal * After the TiAlN coating is worn, lubricate with cutting oil

• Drill with less friction and more power
• Withstands higher working temperatures – up to 1480°F (800°C)
• Dry drilling or lubricating with water simplifies working conditions and cleanup
• Prevents cold weld – metal chips do not adhere to the cutter
• Ideal for structural steel and hard metal
* After the TiAlN coating is worn, lubricate with cutting oil

Supplier's Site

Technical Specifications

  CS UNITEC
Product Category Drill Bits
Product Number TiAlN
Product Name ARMOR-PLATED Unibroach® Cutters
Product Drill Set
Units Fractional; Metric (optional feature)
Drill Type Core Drill
Cutting Application General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 3/4
Specs
Drill Type Core Drill
Diameter 0.625 inch (15.9 mm)
Material Bi-Metal
View Details
Drill Bits - 213893 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.051 inch (1.3 mm)
OAL 1.50 inch (38 mm)
Material High Speed Steel; Hss
View Details
Unibroach® High-Speed Steel (HSS) Cutter -  - CS UNITEC
Specs
Product Drill Set
Units Fractional; Metric (optional feature)
Drill Type Core Drill
View Details