RS Components, Ltd. Drill Bits 215029

Description
RS PRO M10100704 Drill Bit
Request a Quote
Description
RS PRO M10100704 Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 215029 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
215029
Drill Bits 215029
RS PRO M10100704 Drill Bit

RS PRO M10100704 Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 215029
Product Name Drill Bits
Diameter 0.276 inch (7.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213916 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.079 inch (2.0 mm)
OAL 1.93 inch (49 mm)
Material High Speed Steel; Hss
View Details
Drill Bits - 214212 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.283 inch (7.2 mm)
OAL 4.29 inch (109 mm)
Material High Speed Steel; Hss
View Details
Drill Bits - 215108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.472 inch (12.0 mm)
OAL 7.87 inch (200 mm)
Material Carbide; Carbide tipped
View Details
Specialist Drill Bits - 232557 - RS Components, Ltd.
Specs
Units Metric
Designation 20mm
Diameter 0.157 to 0.787 inch (4.0 to 20.0 mm)
View Details