Milwaukee Electric Tool Corporation Wire Installation Drill Bit 48-13-8256

Description
EXTRA LONG, FLEXIBLE TYPE STEEL MATERIAL 54 INCH OVERALL LENGTH 3-FLAT SHANK TYPE 9/16 INCH DRILL SIZE
Datasheet
Description
EXTRA LONG, FLEXIBLE TYPE STEEL MATERIAL 54 INCH OVERALL LENGTH 3-FLAT SHANK TYPE 9/16 INCH DRILL SIZE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Installation Drill Bit - 48-13-8256 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Wire Installation Drill Bit
48-13-8256
Wire Installation Drill Bit 48-13-8256
EXTRA LONG, FLEXIBLE TYPE STEEL MATERIAL 54 INCH OVERALL LENGTH 3-FLAT SHANK TYPE 9/16 INCH DRILL SIZE
  • EXTRA LONG, FLEXIBLE TYPE
  • STEEL MATERIAL
  • 54 INCH OVERALL LENGTH
  • 3-FLAT SHANK TYPE
  • 9/16 INCH DRILL SIZE
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Drill Bits
Product Number 48-13-8256
Product Name Wire Installation Drill Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 232591 - RS Components, Ltd.
Specs
Designation Pg21
Material High Speed Steel; Hss
View Details
Hole Saw, Carbide Tipped, 3 7/8
Specs
Drill Type Core Drill
Diameter 3.875 inch (98.4 mm)
Material Carbide
View Details
Drill Bit - 48-89-2833 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Drill
Units Fractional
Diameter 0.266 inch (6.7 mm)
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB102UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details