Petersen Products Co. Hot Tapper, Single Size, 1 1/2" Npt, 1 3/8"carbide Hole Saw 261-0015-C

Description
Comment 1 Requires Heavy Duty Drill with 1/2" Chuck Country of Origin USA Description Hot Tapper, 1-1/2" NPT X 1-3/8" Carbide Hole Saw Press. Pipeline Max 100 psi (6.89 bar) Sage Subcategory Number W261 Shipping Wt. 5 Lb (2.27 Kg)
Request a Quote
Description
Comment 1 Requires Heavy Duty Drill with 1/2" Chuck Country of Origin USA Description Hot Tapper, 1-1/2" NPT X 1-3/8" Carbide Hole Saw Press. Pipeline Max 100 psi (6.89 bar) Sage Subcategory Number W261 Shipping Wt. 5 Lb (2.27 Kg)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hot Tapper, Single Size, 1 1/2
Fredonia, WI, United States
Hot Tapper, Single Size, 1 1/2" Npt, 1 3/8"carbide Hole Saw
261-0015-C
Hot Tapper, Single Size, 1 1/2" Npt, 1 3/8"carbide Hole Saw 261-0015-C
Comment 1 Requires Heavy Duty Drill with 1/2" Chuck Country of Origin USA Description Hot Tapper, 1-1/2" NPT X 1-3/8" Carbide Hole Saw Press. Pipeline Max 100 psi (6.89 bar) Sage Subcategory Number W261 Shipping Wt. 5 Lb (2.27 Kg)

Comment 1 Requires Heavy Duty Drill with 1/2" Chuck
Country of Origin USA
Description Hot Tapper, 1-1/2" NPT X 1-3/8" Carbide Hole Saw
Press. Pipeline Max 100 psi (6.89 bar)
Sage Subcategory Number W261
Shipping Wt. 5 Lb (2.27 Kg)

Supplier's Site

Technical Specifications

  Petersen Products Co.
Product Category Drill Bits
Product Number 261-0015-C
Product Name Hot Tapper, Single Size, 1 1/2" Npt, 1 3/8"carbide Hole Saw
Drill Type Core Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 6
Specs
Drill Type Core Drill
Diameter 5.500 inch (139.7 mm)
Material Bi-Metal
View Details
Hole Saw, Carbide Tipped, 5 7/8
Specs
Drill Type Core Drill
Diameter 5.875 inch (149.2 mm)
Material Carbide
View Details
Hot Tapper, Single Size, 3/4
Specs
Drill Type Core Drill
Diameter 0.625 inch (15.9 mm)
Material Bi-Metal
View Details
Hot Tapper, Single Size, 3 1/2
Specs
Drill Type Core Drill
Diameter 3.375 inch (85.7 mm)
Material Carbide
View Details