Uni-Trend US UTD2102CEX+ 100MHz 2Ch Digital Storage Oscilloscope UTD2102CEX+

Description
When you need an affordable way to analyze analog waveforms, the UNI-T UTD2102CEX+ is a great choice!
Request a Quote Datasheet
Description
When you need an affordable way to analyze analog waveforms, the UNI-T UTD2102CEX+ is a great choice!
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UTD2102CEX+ 100MHz 2Ch Digital Storage Oscilloscope - UTD2102CEX+ - Uni-Trend US
Bellingham, WA, United States
UTD2102CEX+ 100MHz 2Ch Digital Storage Oscilloscope
UTD2102CEX+
UTD2102CEX+ 100MHz 2Ch Digital Storage Oscilloscope UTD2102CEX+
When you need an affordable way to analyze analog waveforms, the UNI-T UTD2102CEX+ is a great choice!

When you need an affordable way to analyze analog waveforms, the UNI-T UTD2102CEX+ is a great choice!

Supplier's Site Datasheet

Technical Specifications

  Uni-Trend US
Product Category Oscilloscopes
Product Number UTD2102CEX+
Product Name UTD2102CEX+ 100MHz 2Ch Digital Storage Oscilloscope
Bandwidth 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

UPO7204L 2GHz 4Ch Rackmountable Digitial Oscilloscope - UPO7204L - Uni-Trend US
Specs
Bandwidth 2000 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB@ Host x2, USB3 Host x2, USB2 x1, LAN x 2, 10MHz REF In/Out, AUX, EXT
View Details
MSO5104HD 12-Bit 1GHz 4Ch Mixed Signal Oscilloscope - MSO5104HD - Uni-Trend US
Specs
Bandwidth 1000 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB 3, LAN, HDMI, AUX, EXT, 10MHz REF In/Out
View Details
UPO3504E 500MHz 4Ch MSO (w/o Logic Pod) - UPO3504E - Uni-Trend US
Specs
Bandwidth 500 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
UPO1204 200MHz 4Ch Digital Storage Oscilloscope - UPO1204 - Uni-Trend US
Specs
Bandwidth 200 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details