Uni-Trend US UPO3504E 500MHz 4Ch MSO (w/o Logic Pod) UPO3504E

Description
When you need to analyze fast analog waveforms, the UNI-T UPO3504E is a great choice! Add the UT-M15 to decode digital bus signals.
Request a Quote Datasheet
Description
When you need to analyze fast analog waveforms, the UNI-T UPO3504E is a great choice! Add the UT-M15 to decode digital bus signals.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UPO3504E 500MHz 4Ch MSO (w/o Logic Pod) - UPO3504E - Uni-Trend US
Bellingham, WA, United States
UPO3504E 500MHz 4Ch MSO (w/o Logic Pod)
UPO3504E
UPO3504E 500MHz 4Ch MSO (w/o Logic Pod) UPO3504E
When you need to analyze fast analog waveforms, the UNI-T UPO3504E is a great choice! Add the UT-M15 to decode digital bus signals.

When you need to analyze fast analog waveforms, the UNI-T UPO3504E is a great choice! Add the UT-M15 to decode digital bus signals.

Supplier's Site Datasheet

Technical Specifications

  Uni-Trend US
Product Category Oscilloscopes
Product Number UPO3504E
Product Name UPO3504E 500MHz 4Ch MSO (w/o Logic Pod)
Bandwidth 500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

MSO1154HD-S 150MHz 4Ch MSO with 1Ch AWG - MSO1154HD-S - Uni-Trend US
Specs
Bandwidth 150 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, AUX, HDMI
View Details
UPO1084HD 12-Bit 80MHz 4Ch High Definition Oscilloscope - UPO1084HD - Uni-Trend US
Specs
Bandwidth 80 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, HDMI, AUX
View Details
MSO3034HD 12-Bit 350MHz 4Ch Mixed Signal Oscilloscope - MSO3034HD - Uni-Trend US
Specs
Bandwidth 350 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB 3.0, LAN, AUX, Gen Out x 2, 10MHz In/Out, HDMI
View Details
UTD2102CL+ 100MHz 2Ch Digital Storage Oscilloscope - UTD2102CL+ - Uni-Trend US
Specs
Bandwidth 100 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, Trigger
View Details