Uni-Trend US UPO7104L 1GHz 4Ch Rackmountable Digitial Oscilloscope UPO7104L

Description
An affordable, rack-mounted 1GHz 4ch advanced measurement oscilloscope. Connect up to 128 units for up to 512 channels of high-speed data acquisition
Request a Quote Datasheet
Description
An affordable, rack-mounted 1GHz 4ch advanced measurement oscilloscope. Connect up to 128 units for up to 512 channels of high-speed data acquisition
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UPO7104L 1GHz 4Ch Rackmountable Digitial Oscilloscope - UPO7104L - Uni-Trend US
Bellingham, WA, United States
UPO7104L 1GHz 4Ch Rackmountable Digitial Oscilloscope
UPO7104L
UPO7104L 1GHz 4Ch Rackmountable Digitial Oscilloscope UPO7104L
An affordable, rack-mounted 1GHz 4ch advanced measurement oscilloscope. Connect up to 128 units for up to 512 channels of high-speed data acquisition

An affordable, rack-mounted 1GHz 4ch advanced measurement oscilloscope. Connect up to 128 units for up to 512 channels of high-speed data acquisition

Supplier's Site Datasheet

Technical Specifications

  Uni-Trend US
Product Category Oscilloscopes
Product Number UPO7104L
Product Name UPO7104L 1GHz 4Ch Rackmountable Digitial Oscilloscope
Bandwidth 1000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

MSO1254HD 250MHz 4Ch MSO - MSO1254HD - Uni-Trend US
Specs
Bandwidth 250 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, AUX, HDMI
View Details
UPO1084HD 12-Bit 80MHz 4Ch High Definition Oscilloscope - UPO1084HD - Uni-Trend US
Specs
Bandwidth 80 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, HDMI, AUX
View Details
MSO2204-S 200MHz 4+16Ch Mixed Signal Oscilloscope with Signal Generator - MSO2204-S - Uni-Trend US
Specs
Bandwidth 200 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
MSO2102 100MHz 2+16Ch Mixed Signal Oscilloscope - MSO2102 - Uni-Trend US
Specs
Bandwidth 100 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details