Uni-Trend US UPO3352E 350MHz 2Ch MSO (w/o Logic Pod) UPO3352E

Description
When you need to analyze fast analog waveforms, the UNI-T UPO3352E is a great choice! Add the UT-M15 to decode digital bus signals.
Request a Quote Datasheet
Description
When you need to analyze fast analog waveforms, the UNI-T UPO3352E is a great choice! Add the UT-M15 to decode digital bus signals.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UPO3352E 350MHz 2Ch MSO (w/o Logic Pod) - UPO3352E - Uni-Trend US
Bellingham, WA, United States
UPO3352E 350MHz 2Ch MSO (w/o Logic Pod)
UPO3352E
UPO3352E 350MHz 2Ch MSO (w/o Logic Pod) UPO3352E
When you need to analyze fast analog waveforms, the UNI-T UPO3352E is a great choice! Add the UT-M15 to decode digital bus signals.

When you need to analyze fast analog waveforms, the UNI-T UPO3352E is a great choice! Add the UT-M15 to decode digital bus signals.

Supplier's Site Datasheet

Technical Specifications

  Uni-Trend US
Product Category Oscilloscopes
Product Number UPO3352E
Product Name UPO3352E 350MHz 2Ch MSO (w/o Logic Pod)
Bandwidth 350 MHz
Unlock Full Specs
to access all available technical data

Similar Products

MSO1154HD 150MHz 4Ch MSO - MSO1154HD - Uni-Trend US
Specs
Bandwidth 150 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, AUX, HDMI
View Details
MSO7104X 1GHz 4Ch Mixed Signal Oscilloscope - MSO7104x - Uni-Trend US
Specs
Bandwidth 1000 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB 3.0, LAN, AUX, Gen Out x 2, 10MHz In/Out, HDMI
View Details
UPO1204 200MHz 4Ch Digital Storage Oscilloscope - UPO1204 - Uni-Trend US
Specs
Bandwidth 200 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
Specs
Bandwidth 70 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, Trigger
View Details