Uni-Trend US MSO7104X 1GHz 4Ch Mixed Signal Oscilloscope MSO7104x

Description
FREE ULTIMATE BUNDLE SALE!!! Through 12/31/2025 get our Ultimate Bundle option ($8,100) for FREE with the purchase of the MSO7104X. A Nine-in-One powerhouse. The UNI-T MSO7104X offers one instrument that can be a 1GHz, 4Ch Digital Oscilloscope, Logic Analyzer, Function/Arbitrary Waveform Generator, Spectrum Analyzer, Digital Voltmeter, High-Precision Frequency Counter, Protocol Analyzer, Jitter/Eye Analyzer, and Power Analyzer. All with up to 5 years warranty.
Request a Quote Datasheet
Description
FREE ULTIMATE BUNDLE SALE!!! Through 12/31/2025 get our Ultimate Bundle option ($8,100) for FREE with the purchase of the MSO7104X. A Nine-in-One powerhouse. The UNI-T MSO7104X offers one instrument that can be a 1GHz, 4Ch Digital Oscilloscope, Logic Analyzer, Function/Arbitrary Waveform Generator, Spectrum Analyzer, Digital Voltmeter, High-Precision Frequency Counter, Protocol Analyzer, Jitter/Eye Analyzer, and Power Analyzer. All with up to 5 years warranty.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSO7104X 1GHz 4Ch Mixed Signal Oscilloscope - MSO7104x - Uni-Trend US
Bellingham, WA, United States
MSO7104X 1GHz 4Ch Mixed Signal Oscilloscope
MSO7104x
MSO7104X 1GHz 4Ch Mixed Signal Oscilloscope MSO7104x
FREE ULTIMATE BUNDLE SALE!!! Through 12/31/2025 get our Ultimate Bundle option ($8,100) for FREE with the purchase of the MSO7104X. A Nine-in-One powerhouse. The UNI-T MSO7104X offers one instrument that can be a 1GHz, 4Ch Digital Oscilloscope, Logic Analyzer, Function/Arbitrary Waveform Generator, Spectrum Analyzer, Digital Voltmeter, High-Precision Frequency Counter, Protocol Analyzer, Jitter/Eye Analyzer, and Power Analyzer. All with up to 5 years warranty.

FREE ULTIMATE BUNDLE SALE!!! Through 12/31/2025 get our Ultimate Bundle option ($8,100) for FREE with the purchase of the MSO7104X. A Nine-in-One powerhouse. The UNI-T MSO7104X offers one instrument that can be a 1GHz, 4Ch Digital Oscilloscope, Logic Analyzer, Function/Arbitrary Waveform Generator, Spectrum Analyzer, Digital Voltmeter, High-Precision Frequency Counter, Protocol Analyzer, Jitter/Eye Analyzer, and Power Analyzer. All with up to 5 years warranty.

Supplier's Site Datasheet

Technical Specifications

  Uni-Trend US
Product Category Oscilloscopes
Product Number MSO7104x
Product Name MSO7104X 1GHz 4Ch Mixed Signal Oscilloscope
Bandwidth 1000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

MSO1154HD 150MHz 4Ch MSO - MSO1154HD - Uni-Trend US
Specs
Bandwidth 150 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, AUX, HDMI
View Details
MSO3054X 500MHz 4Ch Mixed Signal Oscilloscope - MSO3054X - Uni-Trend US
Specs
Bandwidth 500 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB 3.0, LAN, AUX, Gen Out x 2, 10MHz In/Out, HDMI
View Details
MSO3354E 350MHz 4+16Ch Mixed Signal Oscilloscope - MSO3354E - Uni-Trend US
Specs
Bandwidth 350 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
MSO8804HD 8GHz, 4CH Mixed Signal Oscilloscope - MSO8804HD - Uni-Trend US
Specs
Bandwidth 8000 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB 3.0, USB C, LAN, AUX, Gen Out x 2, 10MHz In/Out, HDMI
View Details