Uni-Trend US UPO2202HD 12-Bit 200MHz 2Ch High Definition Oscilloscope UPO2202HD

Description
The UNI-T UPO2202HD provides 2 analog channels at 200 MHz bandwidth with 12-bit resolution and advanced Ultra Phosphor 3.0 acquisition for capturing transient signals. It’s a compact and affordable solution for engineers needing high-fidelity measurements and built-in protocol analysis.
Request a Quote Datasheet
Description
The UNI-T UPO2202HD provides 2 analog channels at 200 MHz bandwidth with 12-bit resolution and advanced Ultra Phosphor 3.0 acquisition for capturing transient signals. It’s a compact and affordable solution for engineers needing high-fidelity measurements and built-in protocol analysis.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UPO2202HD 12-Bit 200MHz 2Ch High Definition Oscilloscope - UPO2202HD - Uni-Trend US
Bellingham, WA, United States
UPO2202HD 12-Bit 200MHz 2Ch High Definition Oscilloscope
UPO2202HD
UPO2202HD 12-Bit 200MHz 2Ch High Definition Oscilloscope UPO2202HD
The UNI-T UPO2202HD provides 2 analog channels at 200 MHz bandwidth with 12-bit resolution and advanced Ultra Phosphor 3.0 acquisition for capturing transient signals. It’s a compact and affordable solution for engineers needing high-fidelity measurements and built-in protocol analysis.

The UNI-T UPO2202HD provides 2 analog channels at 200 MHz bandwidth with 12-bit resolution and advanced Ultra Phosphor 3.0 acquisition for capturing transient signals. It’s a compact and affordable solution for engineers needing high-fidelity measurements and built-in protocol analysis.

Supplier's Site Datasheet

Technical Specifications

  Uni-Trend US
Product Category Oscilloscopes
Product Number UPO2202HD
Product Name UPO2202HD 12-Bit 200MHz 2Ch High Definition Oscilloscope
Bandwidth 200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

UPO2102HD 12-Bit 100MHz 2Ch High Definition Oscilloscope - UPO2102HD - Uni-Trend US
Specs
Bandwidth 100 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB 3, LAN, HDMI, AUX, EXT, REF
View Details
UPO2072HD 12-Bit 70MHz 2Ch High Definition Oscilloscope - UPO2072HD - Uni-Trend US
Specs
Bandwidth 70 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB 3, LAN, HDMI, AUX, EXT, REF
View Details
MSO1254HD 250MHz 4Ch MSO - MSO1254HD - Uni-Trend US
Specs
Bandwidth 250 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, AUX, HDMI
View Details
UPO3354E 350MHz 4Ch MSO (w/o Logic Pod) - UPO3354E - Uni-Trend US
Specs
Bandwidth 350 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details