Uni-Trend US MSO3024HD 12-Bit 200MHz 4Ch Mixed Signal Oscilloscope MSO3024HD

Description
A 12-Bit, Nine-in-One Benchtop powerhouse. The UNI-T MSO3024HD offers one instrument that can be a 200MHz, 4Ch High-Definition Digital Oscilloscope, Logic Analyzer, Function/Arbitrary Waveform Generator, Spectrum Analyzer, Digital Voltmeter, High-Precision Frequency Counter, Protocol Analyzer, Bode Plot Analyzer, and Power Analyzer. All with up to 5 years warranty.
Request a Quote Datasheet
Description
A 12-Bit, Nine-in-One Benchtop powerhouse. The UNI-T MSO3024HD offers one instrument that can be a 200MHz, 4Ch High-Definition Digital Oscilloscope, Logic Analyzer, Function/Arbitrary Waveform Generator, Spectrum Analyzer, Digital Voltmeter, High-Precision Frequency Counter, Protocol Analyzer, Bode Plot Analyzer, and Power Analyzer. All with up to 5 years warranty.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSO3024HD 12-Bit 200MHz 4Ch Mixed Signal Oscilloscope - MSO3024HD - Uni-Trend US
Bellingham, WA, United States
MSO3024HD 12-Bit 200MHz 4Ch Mixed Signal Oscilloscope
MSO3024HD
MSO3024HD 12-Bit 200MHz 4Ch Mixed Signal Oscilloscope MSO3024HD
A 12-Bit, Nine-in-One Benchtop powerhouse. The UNI-T MSO3024HD offers one instrument that can be a 200MHz, 4Ch High-Definition Digital Oscilloscope, Logic Analyzer, Function/Arbitrary Waveform Generator, Spectrum Analyzer, Digital Voltmeter, High-Precision Frequency Counter, Protocol Analyzer, Bode Plot Analyzer, and Power Analyzer. All with up to 5 years warranty.

A 12-Bit, Nine-in-One Benchtop powerhouse. The UNI-T MSO3024HD offers one instrument that can be a 200MHz, 4Ch High-Definition Digital Oscilloscope, Logic Analyzer, Function/Arbitrary Waveform Generator, Spectrum Analyzer, Digital Voltmeter, High-Precision Frequency Counter, Protocol Analyzer, Bode Plot Analyzer, and Power Analyzer. All with up to 5 years warranty.

Supplier's Site Datasheet

Technical Specifications

  Uni-Trend US
Product Category Oscilloscopes
Product Number MSO3024HD
Product Name MSO3024HD 12-Bit 200MHz 4Ch Mixed Signal Oscilloscope
Bandwidth 200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

MSO1154HD-S 150MHz 4Ch MSO with 1Ch AWG - MSO1154HD-S - Uni-Trend US
Specs
Bandwidth 150 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, AUX, HDMI
View Details
UPO2102HD 12-Bit 100MHz 2Ch High Definition Oscilloscope - UPO2102HD - Uni-Trend US
Specs
Bandwidth 100 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB 3, LAN, HDMI, AUX, EXT, REF
View Details
UPO1102CS 100MHz 2Ch Digital Storage Oscilloscope - UPO1102CS - Uni-Trend US
Specs
Bandwidth 100 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, LAN, VGA, AUX
View Details
MSO5054HD 12-Bit 500MHz 4Ch Mixed Signal Oscilloscope - MSO5054HD - Uni-Trend US
Specs
Bandwidth 500 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB 3, LAN, HDMI, AUX, EXT, 10MHz REF In/Out
View Details