Uni-Trend US UTD2152CL 150MHz 2Ch Digital Storage Oscilloscope UTD2152CL

Description
When you need an affordable way to analyze analog waveforms, the UNI-T UTD2152CL is a great choice!
Request a Quote Datasheet
Description
When you need an affordable way to analyze analog waveforms, the UNI-T UTD2152CL is a great choice!
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UTD2152CL 150MHz 2Ch Digital Storage Oscilloscope - UTD2152CL - Uni-Trend US
Bellingham, WA, United States
UTD2152CL 150MHz 2Ch Digital Storage Oscilloscope
UTD2152CL
UTD2152CL 150MHz 2Ch Digital Storage Oscilloscope UTD2152CL
When you need an affordable way to analyze analog waveforms, the UNI-T UTD2152CL is a great choice!

When you need an affordable way to analyze analog waveforms, the UNI-T UTD2152CL is a great choice!

Supplier's Site Datasheet

Technical Specifications

  Uni-Trend US
Product Category Oscilloscopes
Product Number UTD2152CL
Product Name UTD2152CL 150MHz 2Ch Digital Storage Oscilloscope
Bandwidth 150 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Bandwidth 70 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, Trigger
View Details
MSO1254HD-S 250MHz 4Ch MSO with 1Ch AWG - MSO1254HD-S - Uni-Trend US
Specs
Bandwidth 250 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, AUX, HDMI
View Details
UPO1202 200MHz 2Ch Digital Storage Oscilloscope - UPO1202 - Uni-Trend US
Specs
Bandwidth 200 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, LAN, VGA, AUX
View Details
MSO3502E 500MHz 2+16Ch Mixed Signal Oscilloscope - MSO3502E - Uni-Trend US
Specs
Bandwidth 500 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details