Uni-Trend US MSO8804HD 8GHz, 4CH Mixed Signal Oscilloscope MSO8804HD

Description
The UNI-T MSO8804HD delivers 8 GHz bandwidth, 20 GSa/s sampling, and 12-bit resolution for uncompromising signal fidelity in next-generation designs. With 4 analog + 16 digital channels, deep 2 Gpts memory, and advanced analysis options like PAM-N, PCIe, USB, and jitter/eye diagrams, it’s ideal for engineers validating high-speed serial interfaces, 5G communications, and semiconductor performance.
Request a Quote
Description
The UNI-T MSO8804HD delivers 8 GHz bandwidth, 20 GSa/s sampling, and 12-bit resolution for uncompromising signal fidelity in next-generation designs. With 4 analog + 16 digital channels, deep 2 Gpts memory, and advanced analysis options like PAM-N, PCIe, USB, and jitter/eye diagrams, it’s ideal for engineers validating high-speed serial interfaces, 5G communications, and semiconductor performance.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
MSO8804HD 8GHz, 4CH Mixed Signal Oscilloscope - MSO8804HD - Uni-Trend US
Bellingham, WA, United States
MSO8804HD 8GHz, 4CH Mixed Signal Oscilloscope
MSO8804HD
MSO8804HD 8GHz, 4CH Mixed Signal Oscilloscope MSO8804HD
The UNI-T MSO8804HD delivers 8 GHz bandwidth, 20 GSa/s sampling, and 12-bit resolution for uncompromising signal fidelity in next-generation designs. With 4 analog + 16 digital channels, deep 2 Gpts memory, and advanced analysis options like PAM-N, PCIe, USB, and jitter/eye diagrams, it’s ideal for engineers validating high-speed serial interfaces, 5G communications, and semiconductor performance.

The UNI-T MSO8804HD delivers 8 GHz bandwidth, 20 GSa/s sampling, and 12-bit resolution for uncompromising signal fidelity in next-generation designs. With 4 analog + 16 digital channels, deep 2 Gpts memory, and advanced analysis options like PAM-N, PCIe, USB, and jitter/eye diagrams, it’s ideal for engineers validating high-speed serial interfaces, 5G communications, and semiconductor performance.

Supplier's Site

Technical Specifications

  Uni-Trend US
Product Category Oscilloscopes
Product Number MSO8804HD
Product Name MSO8804HD 8GHz, 4CH Mixed Signal Oscilloscope
Bandwidth 8000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

UPO2102HD 12-Bit 100MHz 2Ch High Definition Oscilloscope - UPO2102HD - Uni-Trend US
Specs
Bandwidth 100 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB 3, LAN, HDMI, AUX, EXT, REF
View Details
UPO1204 200MHz 4Ch Digital Storage Oscilloscope - UPO1204 - Uni-Trend US
Specs
Bandwidth 200 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
UTD2052CEX+ 50MHz 2Ch Digital Storage Oscilloscope - UTD2052CEX+ - Uni-Trend US
Specs
Bandwidth 50 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, Trigger, LAN
View Details
MSO7104X 1GHz 4Ch Mixed Signal Oscilloscope - MSO7104x - Uni-Trend US
Specs
Bandwidth 1000 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB 3.0, LAN, AUX, Gen Out x 2, 10MHz In/Out, HDMI
View Details