Uni-Trend US UPO1084HD 12-Bit 80MHz 4Ch High Definition Oscilloscope UPO1084HD

Description
Featuring 80MHz bandwidth across 4 channels, this model provides multi-channel analysis capabilities for comprehensive system debugging and educational applications. The 12-bit ADC technology and integrated measurement functions deliver superior signal fidelity compared to traditional 8-bit oscilloscopes in its class.
Request a Quote Datasheet
Description
Featuring 80MHz bandwidth across 4 channels, this model provides multi-channel analysis capabilities for comprehensive system debugging and educational applications. The 12-bit ADC technology and integrated measurement functions deliver superior signal fidelity compared to traditional 8-bit oscilloscopes in its class.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UPO1084HD 12-Bit 80MHz 4Ch High Definition Oscilloscope - UPO1084HD - Uni-Trend US
Bellingham, WA, United States
UPO1084HD 12-Bit 80MHz 4Ch High Definition Oscilloscope
UPO1084HD
UPO1084HD 12-Bit 80MHz 4Ch High Definition Oscilloscope UPO1084HD
Featuring 80MHz bandwidth across 4 channels, this model provides multi-channel analysis capabilities for comprehensive system debugging and educational applications. The 12-bit ADC technology and integrated measurement functions deliver superior signal fidelity compared to traditional 8-bit oscilloscopes in its class.

Featuring 80MHz bandwidth across 4 channels, this model provides multi-channel analysis capabilities for comprehensive system debugging and educational applications. The 12-bit ADC technology and integrated measurement functions deliver superior signal fidelity compared to traditional 8-bit oscilloscopes in its class.

Supplier's Site Datasheet

Technical Specifications

  Uni-Trend US
Product Category Oscilloscopes
Product Number UPO1084HD
Product Name UPO1084HD 12-Bit 80MHz 4Ch High Definition Oscilloscope
Bandwidth 80 MHz
Unlock Full Specs
to access all available technical data

Similar Products

UPO2104 100MHz 4Ch Mixed Signal Oscilloscope (w/o Logic Pod) - UPO2104 - Uni-Trend US
Specs
Bandwidth 100 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
MSO3504E 500MHz 4+16Ch Mixed Signal Oscilloscope - MSO3504E - Uni-Trend US
Specs
Bandwidth 500 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
UPO3352E 350MHz 2Ch MSO (w/o Logic Pod) - UPO3352E - Uni-Trend US
Specs
Bandwidth 350 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
MSO2304X 300MHz 4Ch Mixed Signal Oscilloscope - MSO2304X - Uni-Trend US
Specs
Bandwidth 300 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB 3.0, LAN, AUX, Gen Out x 2, 10MHz In/Out, HDMI
View Details