UNI OPTICS(Fujian) Co., Ltd Visible and NIR Plate Beamsplitters

Description
Our beamsplitter plates can be used in high power laser system. When using beamsplitter plates, it is important to make it in mind that the two partial beams travel in different optical paths. The optical paths depend on the incident angle and the thickness of plates.
Description
Our beamsplitter plates can be used in high power laser system. When using beamsplitter plates, it is important to make it in mind that the two partial beams travel in different optical paths. The optical paths depend on the incident angle and the thickness of plates.

Suppliers

Company
Product
Description
Supplier Links
Visible and NIR Plate Beamsplitters -  - UNI OPTICS(Fujian) Co., Ltd
Fuzhou, China
Visible and NIR Plate Beamsplitters
Visible and NIR Plate Beamsplitters
Our beamsplitter plates can be used in high power laser system. When using beamsplitter plates, it is important to make it in mind that the two partial beams travel in different optical paths. The optical paths depend on the incident angle and the thickness of plates.

Our beamsplitter plates can be used in high power laser system. When using beamsplitter plates, it is important to make it in mind that the two partial beams travel in different optical paths. The optical paths depend on the incident angle and the thickness of plates.

Supplier's Site

Technical Specifications

  UNI OPTICS(Fujian) Co., Ltd
Product Category Polarizing Cube Beamsplitters
Product Name Visible and NIR Plate Beamsplitters
Polarizer Construction Cement
Polarizer Material BK7; UVgr FS; Other Material; Borofloat
Transmission 90 %
Wavelength Range 488 to 1610 nm (4880 to 16100 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Polarizing Cube Beamsplitter, High Energy Nd:YAG, 12.7 mm, 266 nm - 05BC15PH.2 - Newport MKS
Specs
Side Length 12.7 mm (0.5000 inch)
Polarizer Features Anti-Reflection Coating
Type of Antireflection Coating Laser line polarizing
View Details
Polarization Beamsplitter Cubes -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Polarizer Construction Cement
Side Length 5 to 30 mm (0.1969 to 1.18 inch)
Polarizer Features Anti-Reflection Coating
View Details
UV Laser Line Polarization Beamsplitter Cubes -  - CASTECH, Inc.
Specs
Side Length 0.2500 mm (0.0098 inch)
Polarizer Features Anti-Reflection Coating
Type of Antireflection Coating Multilayer coating : Ravg<0.25% per surface
View Details
Broadband Polarizing Beamsplitter -  - Shanghai Optics
Specs
Polarizer Features Anti-Reflection Coating
Polarizer Material UVgr FS
View Details