Shanghai Optics Broadband Polarizing Beamsplitter

Description
Shanghai Optics is as one of the leading optics components manufacturers from China. These thin film cube Beamsplitters combine the excellent characteristics of the Laser Polarizing Beamsplitters previously described with the advantage of broadband application. The polarizing film is fully protected within the cube making them durable and convenient to use. Three wavebands have been chosen to cover most general applications: 450-680 covers the visible spectrum and a wide selection of laser wavelengths, 650-850 covers most visible range diode lasers and 1300-1600 covers most telecommunications band diode lasers. Although these Polarizers will work well over the entire broadband specified they are manufactured to laser performance standards. Factory Standard Material: Schott, Ohara, CDGM Optical Glass, Corning fused silica, JGS1, JGS2 Surface flatness: λ/4 Dimensions: +0.1 mm Beam deviation: < 5 arcmin Surface quality: 40-20 Extinction ratio: 100:1 Coating: Broadband Anti-Reflection coating on faces Contact us for manufacturing limit or custom specifications.
Description
Shanghai Optics is as one of the leading optics components manufacturers from China. These thin film cube Beamsplitters combine the excellent characteristics of the Laser Polarizing Beamsplitters previously described with the advantage of broadband application. The polarizing film is fully protected within the cube making them durable and convenient to use. Three wavebands have been chosen to cover most general applications: 450-680 covers the visible spectrum and a wide selection of laser wavelengths, 650-850 covers most visible range diode lasers and 1300-1600 covers most telecommunications band diode lasers. Although these Polarizers will work well over the entire broadband specified they are manufactured to laser performance standards. Factory Standard Material: Schott, Ohara, CDGM Optical Glass, Corning fused silica, JGS1, JGS2 Surface flatness: λ/4 Dimensions: +0.1 mm Beam deviation: < 5 arcmin Surface quality: 40-20 Extinction ratio: 100:1 Coating: Broadband Anti-Reflection coating on faces Contact us for manufacturing limit or custom specifications.

Suppliers

Company
Product
Description
Supplier Links
Broadband Polarizing Beamsplitter -  - Shanghai Optics
North Plainfield, NJ, United States
Broadband Polarizing Beamsplitter
Broadband Polarizing Beamsplitter
Shanghai Optics is as one of the leading optics components manufacturers from China. These thin film cube Beamsplitters combine the excellent characteristics of the Laser Polarizing Beamsplitters previously described with the advantage of broadband application. The polarizing film is fully protected within the cube making them durable and convenient to use. Three wavebands have been chosen to cover most general applications: 450-680 covers the visible spectrum and a wide selection of laser wavelengths, 650-850 covers most visible range diode lasers and 1300-1600 covers most telecommunications band diode lasers. Although these Polarizers will work well over the entire broadband specified they are manufactured to laser performance standards. Factory Standard Material: Schott, Ohara, CDGM Optical Glass, Corning fused silica, JGS1, JGS2 Surface flatness: λ/4 Dimensions: +0.1 mm Beam deviation: < 5 arcmin Surface quality: 40-20 Extinction ratio: 100:1 Coating: Broadband Anti-Reflection coating on faces Contact us for manufacturing limit or custom specifications.

Shanghai Optics is as one of the leading optics components manufacturers from China. These thin film cube Beamsplitters combine the excellent characteristics of the Laser Polarizing Beamsplitters previously described with the advantage of broadband application. The polarizing film is fully protected within the cube making them durable and convenient to use.

Three wavebands have been chosen to cover most general applications: 450-680 covers the visible spectrum and a wide selection of laser wavelengths, 650-850 covers most visible range diode lasers and 1300-1600 covers most telecommunications band diode lasers. Although these Polarizers will work well over the entire broadband specified they are manufactured to laser performance standards.

Factory Standard

  • Material: Schott, Ohara, CDGM Optical Glass, Corning fused silica, JGS1, JGS2
  • Surface flatness: λ/4
  • Dimensions: +0.1 mm
  • Beam deviation: < 5 arcmin
  • Surface quality: 40-20
  • Extinction ratio: 100:1

Coating: Broadband Anti-Reflection coating on faces

Contact us for manufacturing limit or custom specifications.

Supplier's Site

Technical Specifications

  Shanghai Optics
Product Category Polarizing Cube Beamsplitters
Product Name Broadband Polarizing Beamsplitter
Polarizer Features Anti-Reflection Coating
Unlock Full Specs
to access all available technical data

Similar Products

UV Laser Line Polarization Beamsplitter Cubes -  - CASTECH, Inc.
Specs
Side Length 0.2500 mm (0.0098 inch)
Polarizer Features Anti-Reflection Coating
Type of Antireflection Coating Multilayer coating : Ravg<0.25% per surface
View Details
Polarization Beamsplitter Cubes -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Polarizer Construction Cement
Side Length 5 to 30 mm (0.1969 to 1.18 inch)
Polarizer Features Anti-Reflection Coating
View Details
Cube Beamsplitter, Polarizing, 25.4 mm, 900-1300 nm - 10FC16PB.7 - Newport MKS
Specs
Side Length 25.4 mm (1 inch)
Polarizer Features Anti-Reflection Coating
Type of Antireflection Coating Broadband polarizing
View Details
Laser Polarizing Beamsplitters Cube -  - Shanghai Optics
Specs
Polarizer Features Anti-Reflection Coating
Polarizer Material UVgr FS
View Details