CASTECH, Inc. UV Laser Line Polarization Beamsplitter Cubes

Description
Introduction:Polariz ing Beamsplitters divide unpolarized beam into two orthogonal, linearly polarized parts. A wide variety of Polarizing Beamsplitters configurations are offered by CASTECH, including UV Laser Line Polarizing Beamsplitter Cubes, Laser Line Polarizing Beamsplitter Cubes, Broadband Polarizing Beamsplitter Cubes, Laser Line Polarizing Plate Beamsplitters, Broadband Polarizing Plate Beamsplitters. Coating is a critical portion of a high performance Polarizing Beamsplitters. CASTECH has extensive coating techniques and expertise of IBS, IAD, E-Beam & MS coating to suit high extinction ratio and high damage threshold needs. High-energy Laser Line Polarizing Beamsplitter Cubes are constructed by optically contacting rather than cementing. With damage threshold up to 20 J/cm2, they are ideal for high power laser application.Features :Material from DUV to IRCustom dimension and shapesDiameter from 1 to 100 mm Extinction ratio: >1000:1 for CubeStandard and custom beamsplitter coating options availableHigh laser damage threshold
Request a Quote
Description
Introduction:Polariz ing Beamsplitters divide unpolarized beam into two orthogonal, linearly polarized parts. A wide variety of Polarizing Beamsplitters configurations are offered by CASTECH, including UV Laser Line Polarizing Beamsplitter Cubes, Laser Line Polarizing Beamsplitter Cubes, Broadband Polarizing Beamsplitter Cubes, Laser Line Polarizing Plate Beamsplitters, Broadband Polarizing Plate Beamsplitters. Coating is a critical portion of a high performance Polarizing Beamsplitters. CASTECH has extensive coating techniques and expertise of IBS, IAD, E-Beam & MS coating to suit high extinction ratio and high damage threshold needs. High-energy Laser Line Polarizing Beamsplitter Cubes are constructed by optically contacting rather than cementing. With damage threshold up to 20 J/cm2, they are ideal for high power laser application.Features :Material from DUV to IRCustom dimension and shapesDiameter from 1 to 100 mm Extinction ratio: >1000:1 for CubeStandard and custom beamsplitter coating options availableHigh laser damage threshold
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
UV Laser Line Polarization Beamsplitter Cubes -  - CASTECH, Inc.
Fuzhou, China
UV Laser Line Polarization Beamsplitter Cubes
UV Laser Line Polarization Beamsplitter Cubes
Introduction:Polariz ing Beamsplitters divide unpolarized beam into two orthogonal, linearly polarized parts. A wide variety of Polarizing Beamsplitters configurations are offered by CASTECH, including UV Laser Line Polarizing Beamsplitter Cubes, Laser Line Polarizing Beamsplitter Cubes, Broadband Polarizing Beamsplitter Cubes, Laser Line Polarizing Plate Beamsplitters, Broadband Polarizing Plate Beamsplitters. Coating is a critical portion of a high performance Polarizing Beamsplitters. CASTECH has extensive coating techniques and expertise of IBS, IAD, E-Beam & MS coating to suit high extinction ratio and high damage threshold needs. High-energy Laser Line Polarizing Beamsplitter Cubes are constructed by optically contacting rather than cementing. With damage threshold up to 20 J/cm2, they are ideal for high power laser application.Features :Material from DUV to IRCustom dimension and shapesDiameter from 1 to 100 mm Extinction ratio: >1000:1 for CubeStandard and custom beamsplitter coating options availableHigh laser damage threshold

Introduction:Polarizing Beamsplitters divide unpolarized beam into two orthogonal, linearly polarized parts. A wide variety of Polarizing Beamsplitters configurations are offered by CASTECH, including UV Laser Line Polarizing Beamsplitter Cubes, Laser Line Polarizing Beamsplitter Cubes, Broadband Polarizing Beamsplitter Cubes, Laser Line Polarizing Plate Beamsplitters, Broadband Polarizing Plate Beamsplitters. Coating is a critical portion of a high performance Polarizing Beamsplitters. CASTECH has extensive coating techniques and expertise of IBS, IAD, E-Beam & MS coating to suit high extinction ratio and high damage threshold needs. High-energy Laser Line Polarizing Beamsplitter Cubes are constructed by optically contacting rather than cementing. With damage threshold up to 20 J/cm2, they are ideal for high power laser application.Features:Material from DUV to IRCustom dimension and shapesDiameter from 1 to 100 mm Extinction ratio: >1000:1 for CubeStandard and custom beamsplitter coating options availableHigh laser damage threshold

Supplier's Site

Technical Specifications

  CASTECH, Inc.
Product Category Polarizing Cube Beamsplitters
Product Name UV Laser Line Polarization Beamsplitter Cubes
Side Length 0.2500 mm (0.0098 inch)
Polarizer Features Anti-Reflection Coating
Type of Antireflection Coating Multilayer coating : Ravg<0.25% per surface
Polarizer Material UVgr FS
Unlock Full Specs
to access all available technical data

Similar Products

Laser Line Polarization Beamsplitter Cubes -  - CASTECH, Inc.
Specs
Side Length 0.2500 mm (0.0098 inch)
Polarizer Features Anti-Reflection Coating
Type of Antireflection Coating Multilayer coating : Ravg<0.25% per surface
View Details
Broadband Dielectric Beamsplitters -  - CASTECH, Inc.
Specs
Side Length 0.1300 mm (0.0051 inch)
Polarizer Features Anti-Reflection Coating
Type of Antireflection Coating Multilayer coating: Ravg<0.75% @ 45° incidence
View Details
Broadband Polarization Beamsplitter Cubes -  - CASTECH, Inc.
Specs
Side Length 0.2500 mm (0.0098 inch)
Polarizer Features Anti-Reflection Coating
Type of Antireflection Coating Broadband multilayer coating : Ravg<1% per surface
View Details