CeNing Optics Co., Ltd. Polarization Beamsplitter Cubes

Description
Polarization beam splitter cubes are constructed by cementing two right angle prisms. The hypotenuse of one prism is coated with polarization dielectric coating. When used with normal incident, un-polarized light, the incident beam is separated into two polarized beams. The p-polarized component is passed straight through, and the s-polarized component is reflected out at a 90 degree angle.
Request a Quote Datasheet
Description
Polarization beam splitter cubes are constructed by cementing two right angle prisms. The hypotenuse of one prism is coated with polarization dielectric coating. When used with normal incident, un-polarized light, the incident beam is separated into two polarized beams. The p-polarized component is passed straight through, and the s-polarized component is reflected out at a 90 degree angle.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Polarization Beamsplitter Cubes -  - CeNing Optics Co., Ltd.
Fuzhou, China
Polarization Beamsplitter Cubes
Polarization Beamsplitter Cubes
Polarization beam splitter cubes are constructed by cementing two right angle prisms. The hypotenuse of one prism is coated with polarization dielectric coating. When used with normal incident, un-polarized light, the incident beam is separated into two polarized beams. The p-polarized component is passed straight through, and the s-polarized component is reflected out at a 90 degree angle.

Polarization beam splitter cubes are constructed by cementing two right angle prisms. The hypotenuse of one prism is coated with polarization dielectric coating.

When used with normal incident, un-polarized light, the incident beam is separated into two polarized beams. The p-polarized component is passed straight through, and the s-polarized component is reflected out at a 90 degree angle.

Supplier's Site Datasheet

Technical Specifications

  CeNing Optics Co., Ltd.
Product Category Polarizing Cube Beamsplitters
Product Name Polarization Beamsplitter Cubes
Polarizer Construction Cement
Side Length 5 to 30 mm (0.1969 to 1.18 inch)
Polarizer Features Anti-Reflection Coating
Type of Antireflection Coating Polarization Dielectric Coating
Polarizer Material BK7; Other Material; SF5 Glass
Unlock Full Specs
to access all available technical data

Similar Products

Displacement Polarization Beemsplitters -  - CeNing Optics Co., Ltd.
Specs
Side Length 10 to 60 mm (0.3937 to 2.36 inch)
Polarizer Features Anti-Reflection Coating
Type of Antireflection Coating AR Coating
View Details
Polarization Beamsplitter Cube and Waveplate -  - CeNing Optics Co., Ltd.
Specs
Side Length 18 to 30 mm (0.7087 to 1.18 inch)
Polarizer Features Anti-Reflection Coating
Type of Antireflection Coating AR Coating
View Details
Beamsplitter Cubes -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Polarizer Construction Cement
Side Length 5 to 30 mm (0.1969 to 1.18 inch)
Polarizer Features Anti-Reflection Coating
View Details