Newport MKS Polarizing Cube Beamsplitter, High Energy Nd:YAG, 12.7 mm, 266 nm 05BC15PH.2

Description
The 05BC15PH.2 High-energy Polarizing Cube Beamsplitter provides efficient narrowband polarization for use with Nd:YAG lasers. Each polarizer consists of a pair of precision right-angle prisms optically contacted together. No cement is used. Optimized for 266 nm, a damage threshold of up to 5 J/cm2 with 10 ns pulse at 266 nm is achievable. This high-energy polarizing cube beamsplitter is 12.7 x 12.7 x 12.7 mm and can be conveniently mounted on Newport holders.
Request a Quote
Description
The 05BC15PH.2 High-energy Polarizing Cube Beamsplitter provides efficient narrowband polarization for use with Nd:YAG lasers. Each polarizer consists of a pair of precision right-angle prisms optically contacted together. No cement is used. Optimized for 266 nm, a damage threshold of up to 5 J/cm2 with 10 ns pulse at 266 nm is achievable. This high-energy polarizing cube beamsplitter is 12.7 x 12.7 x 12.7 mm and can be conveniently mounted on Newport holders.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Polarizing Cube Beamsplitter, High Energy Nd:YAG, 12.7 mm, 266 nm - 05BC15PH.2 - Newport MKS
Irvine, CA, United States
Polarizing Cube Beamsplitter, High Energy Nd:YAG, 12.7 mm, 266 nm
05BC15PH.2
Polarizing Cube Beamsplitter, High Energy Nd:YAG, 12.7 mm, 266 nm 05BC15PH.2
The 05BC15PH.2 High-energy Polarizing Cube Beamsplitter provides efficient narrowband polarization for use with Nd:YAG lasers. Each polarizer consists of a pair of precision right-angle prisms optically contacted together. No cement is used. Optimized for 266 nm, a damage threshold of up to 5 J/cm2 with 10 ns pulse at 266 nm is achievable. This high-energy polarizing cube beamsplitter is 12.7 x 12.7 x 12.7 mm and can be conveniently mounted on Newport holders.

The 05BC15PH.2 High-energy Polarizing Cube Beamsplitter provides efficient narrowband polarization for use with Nd:YAG lasers. Each polarizer consists of a pair of precision right-angle prisms optically contacted together. No cement is used. Optimized for 266 nm, a damage threshold of up to 5 J/cm2 with 10 ns pulse at 266 nm is achievable. This high-energy polarizing cube beamsplitter is 12.7 x 12.7 x 12.7 mm and can be conveniently mounted on Newport holders.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Polarizing Cube Beamsplitters
Product Number 05BC15PH.2
Product Name Polarizing Cube Beamsplitter, High Energy Nd:YAG, 12.7 mm, 266 nm
Side Length 12.7 mm (0.5000 inch)
Polarizer Features Anti-Reflection Coating
Type of Antireflection Coating Laser line polarizing
Polarizer Material UVgr FS
Wavelength Range 266 nm (2660 Å)
Unlock Full Specs
to access all available technical data

Similar Products

UV Cube Beam Splitter, Polarizing, 25.4 mm, 266 nm Laser Line - 10SC16PC.22 - Newport MKS
Specs
Side Length 25.4 mm (1 inch)
Polarizer Features Anti-Reflection Coating
Type of Antireflection Coating Laser line polarizing
View Details
Cube Beamsplitter, Polarizing, 12.7 mm, 420-680 nm - 05FC16PB.3 - Newport MKS
Specs
Side Length 12.7 mm (0.5000 inch)
Polarizer Features Anti-Reflection Coating
Type of Antireflection Coating Broadband polarizing
View Details
Cube Beamsplitter, Polarizing, 25.4 mm, 1200-1600 nm - 10FC16PB.9 - Newport MKS
Specs
Side Length 25.4 mm (1 inch)
Polarizer Features Anti-Reflection Coating
Type of Antireflection Coating Broadband polarizing
View Details
ODiate® Dichroic Beamsplitter, 25.2x35.6 mm, 596 nm 50% Cut-on Edge Wavelength - OD8-DCL596-D - Newport MKS
Specs
Side Length 35.6 mm (1.4 inch)
Polarizer Material UVgr FS
Surface Quality 60-40 scratch-dig
View Details