UIY Inc. WR90 (BJ100) - Waveguide to Coaxial Adapter UIYWTCWR90E

Description
WR90 (BJ100) - Waveguide to Coaxial Adapter
Request a Quote
Description
WR90 (BJ100) - Waveguide to Coaxial Adapter
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

WR90 (BJ100) waveguide to coaxial adapter for RF applications from 8.2 to 12.5 GHz, with insertion loss of 0.3 dB max, VSWR of 1.25 max, and CW power handling of 50 W, operating from -55 to +85 °C, featuring SMA-F or N-F connector options and a mechanical footprint defined by the WR90 waveguide interface.

Datasheet Summary
Powered by GS/AI

WR90 (BJ100) waveguide to coaxial adapter for RF applications from 8.2 to 12.5 GHz, with insertion loss of 0.3 dB max, VSWR of 1.25 max, and CW power handling of 50 W, operating from -55 to +85 °C, featuring SMA-F or N-F connector options and a mechanical footprint defined by the WR90 waveguide interface.

Suppliers

Company
Product
Description
Supplier Links
WR90 (BJ100) - Waveguide to Coaxial Adapter - UIYWTCWR90E - UIY Inc.
Shenzhen, China
WR90 (BJ100) - Waveguide to Coaxial Adapter
UIYWTCWR90E
WR90 (BJ100) - Waveguide to Coaxial Adapter UIYWTCWR90E
WR90 (BJ100) - Waveguide to Coaxial Adapter

WR90 (BJ100) - Waveguide to Coaxial Adapter

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Waveguide Components
Product Number UIYWTCWR90E
Product Name WR90 (BJ100) - Waveguide to Coaxial Adapter
Operating Frequency 8.20 to 12.50 GHz
Unlock Full Specs
to access all available technical data

Similar Products

WR42 (BJ220) - Waveguide to Coaxial Adapter - UIYWTCWR42E - UIY Inc.
Specs
Operating Frequency 18.00 to 26.50 GHz
VSWR 1.25 :1
View Details
WR28 (BJ320) - Waveguide to Coaxial Adapter - UIYWTCWR28A - UIY Inc.
Specs
Component Type Transition
Operating Frequency 26.50 to 40.00 GHz
VSWR 1.25 :1
View Details
WR22 (BJ400) - Waveguide to Coaxial Adapter - UIYWTCWR22E - UIY Inc.
Specs
Operating Frequency 33.00 to 50.00 GHz
VSWR 1.6 :1
View Details
33 to 50GHz WR22 Waveguide Isolator - UIYWI2836A - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 33.00 to 50.00 GHz
VSWR 1.3 :1
View Details